Vishay Intertechnology, Inc. RES 8.09 OHM 1W 1% WW AXIAL RWR81S8R09FRB12

Description
RES 8.09ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.09ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.09 OHM 1W 1% WW AXIAL - RWR81S8R09FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.09 OHM 1W 1% WW AXIAL
RWR81S8R09FRB12
RES 8.09 OHM 1W 1% WW AXIAL RWR81S8R09FRB12
RES 8.09ohm 1W 1% WW AXIAL

RES 8.09ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S8R09FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8R09FRB12-ND
Through Hole Resistors RWR81S8R09FRB12-ND
8.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S8R09FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8R09FRB12
Wirewound Resistors 3110-RWR81S8R09FRB12
EGS-1-80 8.09 1% RWR81S8R09FR B12

EGS-1-80 8.09 1% RWR81S8R09FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S8R09FRB12 RWR81S8R09FRB12-ND 3110-RWR81S8R09FRB12
Product Name RES 8.09 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.09 ohms 8.09 ohms 8.09 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details