Vishay Intertechnology, Inc. Wirewound Resistors RWR81S7R68FSS70

Description
EGS-1-80 7.68 1% RWR81S7R68FS S70
Request a Quote Datasheet
Description
EGS-1-80 7.68 1% RWR81S7R68FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S7R68FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7R68FSS70
Wirewound Resistors 3110-RWR81S7R68FSS70
EGS-1-80 7.68 1% RWR81S7R68FS S70

EGS-1-80 7.68 1% RWR81S7R68FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S7R68FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7R68FSS70-ND
Through Hole Resistors RWR81S7R68FSS70-ND
7.68 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.68 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.68 OHM 1W 1% WW AXIAL - RWR81S7R68FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68 OHM 1W 1% WW AXIAL
RWR81S7R68FSS70
RES 7.68 OHM 1W 1% WW AXIAL RWR81S7R68FSS70
RES 7.68ohm 1W 1% WW AXIAL

RES 7.68ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S7R68FSS70 RWR81S7R68FSS70-ND RWR81S7R68FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 7.68 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 7.68 ohms 7.68 ohms 7.68 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details