Vishay Intertechnology, Inc. Through Hole Resistors RWR81S76R8FRBSL

Description
76.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
76.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S76R8FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S76R8FRBSL-ND
Through Hole Resistors RWR81S76R8FRBSL-ND
76.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

76.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 76.8 OHM 1W 1% WW AXIAL - RWR81S76R8FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1W 1% WW AXIAL
RWR81S76R8FRBSL
RES 76.8 OHM 1W 1% WW AXIAL RWR81S76R8FRBSL
RES 76.8ohm 1W 1% WW AXIAL

RES 76.8ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S76R8FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S76R8FRBSL
Wirewound Resistors 3110-RWR81S76R8FRBSL
EGS-1-80 76.8 1% RWR81S76R8FR BSL

EGS-1-80 76.8 1% RWR81S76R8FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S76R8FRBSL-ND RWR81S76R8FRBSL 3110-RWR81S76R8FRBSL
Product Name Through Hole Resistors RES 76.8 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers