Vishay Intertechnology, Inc. Wirewound Resistors RWR81S71R5FSS73

Description
EGS-1-80 71.5 1% RWR81S71R5FS S73
Request a Quote Datasheet
Description
EGS-1-80 71.5 1% RWR81S71R5FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S71R5FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S71R5FSS73
Wirewound Resistors 3110-RWR81S71R5FSS73
EGS-1-80 71.5 1% RWR81S71R5FS S73

EGS-1-80 71.5 1% RWR81S71R5FS S73

Supplier's Site Datasheet
RES 71.5 OHM 1W 1% WW AXIAL - RWR81S71R5FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1W 1% WW AXIAL
RWR81S71R5FSS73
RES 71.5 OHM 1W 1% WW AXIAL RWR81S71R5FSS73
RES 71.5ohm 1W 1% WW AXIAL

RES 71.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S71R5FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S71R5FSS73-ND
Through Hole Resistors RWR81S71R5FSS73-ND
71.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

71.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S71R5FSS73 RWR81S71R5FSS73 RWR81S71R5FSS73-ND
Product Name Wirewound Resistors RES 71.5 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details