Vishay Intertechnology, Inc. Wirewound Resistors RWR81S78R7FSRSL

Description
EGS-1-80 78.7 1% RWR81S78R7FS RSL
Request a Quote Datasheet
Description
EGS-1-80 78.7 1% RWR81S78R7FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S78R7FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S78R7FSRSL
Wirewound Resistors 3110-RWR81S78R7FSRSL
EGS-1-80 78.7 1% RWR81S78R7FS RSL

EGS-1-80 78.7 1% RWR81S78R7FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S78R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S78R7FSRSL-ND
Through Hole Resistors RWR81S78R7FSRSL-ND
78.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

78.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 78.7 OHM 1W 1% WW AXIAL - RWR81S78R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1W 1% WW AXIAL
RWR81S78R7FSRSL
RES 78.7 OHM 1W 1% WW AXIAL RWR81S78R7FSRSL
RES 78.7ohm 1W 1% WW AXIAL

RES 78.7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S78R7FSRSL RWR81S78R7FSRSL-ND RWR81S78R7FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 78.7 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details