Vishay Intertechnology, Inc. Wirewound Resistors RWR81S76R8FSS73

Description
EGS-1-80 76.8 1% RWR81S76R8FS S73
Request a Quote Datasheet
Description
EGS-1-80 76.8 1% RWR81S76R8FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S76R8FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S76R8FSS73
Wirewound Resistors 3110-RWR81S76R8FSS73
EGS-1-80 76.8 1% RWR81S76R8FS S73

EGS-1-80 76.8 1% RWR81S76R8FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S76R8FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S76R8FSS73-ND
Through Hole Resistors RWR81S76R8FSS73-ND
76.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

76.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 76.8 OHM 1W 1% WW AXIAL - RWR81S76R8FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1W 1% WW AXIAL
RWR81S76R8FSS73
RES 76.8 OHM 1W 1% WW AXIAL RWR81S76R8FSS73
RES 76.8ohm 1W 1% WW AXIAL

RES 76.8ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S76R8FSS73 RWR81S76R8FSS73-ND RWR81S76R8FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 76.8 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers