Vishay Intertechnology, Inc. RES 732 OHM 1W 1% WW AXIAL RWR81S7320FSRSL

Description
RES 732ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 732ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1W 1% WW AXIAL - RWR81S7320FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1W 1% WW AXIAL
RWR81S7320FSRSL
RES 732 OHM 1W 1% WW AXIAL RWR81S7320FSRSL
RES 732ohm 1W 1% WW AXIAL

RES 732ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S7320FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7320FSRSL
Wirewound Resistors 3110-RWR81S7320FSRSL
EGS-1-80 732 1% RWR81S7320FS RSL

EGS-1-80 732 1% RWR81S7320FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S7320FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7320FSRSL-ND
Through Hole Resistors RWR81S7320FSRSL-ND
732 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

732 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S7320FSRSL 3110-RWR81S7320FSRSL RWR81S7320FSRSL-ND
Product Name RES 732 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732 ohms 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 9-1625984-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details