Vishay Intertechnology, Inc. Through Hole Resistors RWR81S80R6FRBSL

Description
80.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
80.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S80R6FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S80R6FRBSL-ND
Through Hole Resistors RWR81S80R6FRBSL-ND
80.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

80.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 80.6 OHM 1W 1% WW AXIAL - RWR81S80R6FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1W 1% WW AXIAL
RWR81S80R6FRBSL
RES 80.6 OHM 1W 1% WW AXIAL RWR81S80R6FRBSL
RES 80.6ohm 1W 1% WW AXIAL

RES 80.6ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S80R6FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S80R6FRBSL
Wirewound Resistors 3110-RWR81S80R6FRBSL
EGS-1-80 80.6 1% RWR81S80R6FR BSL

EGS-1-80 80.6 1% RWR81S80R6FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S80R6FRBSL-ND RWR81S80R6FRBSL 3110-RWR81S80R6FRBSL
Product Name Through Hole Resistors RES 80.6 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details