Vishay Intertechnology, Inc. Wirewound Resistors RWR81S8250FPBSL

Description
EGS-1-80 825 1% RWR81S8250FP BSL
Request a Quote Datasheet
Description
EGS-1-80 825 1% RWR81S8250FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S8250FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8250FPBSL
Wirewound Resistors 3110-RWR81S8250FPBSL
EGS-1-80 825 1% RWR81S8250FP BSL

EGS-1-80 825 1% RWR81S8250FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S8250FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8250FPBSL-ND
Through Hole Resistors RWR81S8250FPBSL-ND
825 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 825 OHM 1W 1% WW AXIAL - RWR81S8250FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1W 1% WW AXIAL
RWR81S8250FPBSL
RES 825 OHM 1W 1% WW AXIAL RWR81S8250FPBSL
RES 825ohm 1W 1% WW AXIAL

RES 825ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S8250FPBSL RWR81S8250FPBSL-ND RWR81S8250FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 825 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details