Vishay Intertechnology, Inc. Wirewound Resistors RWR81S8250FPS73

Description
EGS-1-80 825 1% RWR81S8250FP S73
Request a Quote Datasheet
Description
EGS-1-80 825 1% RWR81S8250FP S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S8250FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8250FPS73
Wirewound Resistors 3110-RWR81S8250FPS73
EGS-1-80 825 1% RWR81S8250FP S73

EGS-1-80 825 1% RWR81S8250FP S73

Supplier's Site Datasheet
RES 825 OHM 1W 1% WW AXIAL - RWR81S8250FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1W 1% WW AXIAL
RWR81S8250FPS73
RES 825 OHM 1W 1% WW AXIAL RWR81S8250FPS73
RES 825ohm 1W 1% WW AXIAL

RES 825ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S8250FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8250FPS73-ND
Through Hole Resistors RWR81S8250FPS73-ND
825 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S8250FPS73 RWR81S8250FPS73 RWR81S8250FPS73-ND
Product Name Wirewound Resistors RES 825 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details