Vishay Intertechnology, Inc. Wirewound Resistors RWR81S71R5FPBSL

Description
EGS-1-80 71.5 1% RWR81S71R5FP BSL
Request a Quote Datasheet
Description
EGS-1-80 71.5 1% RWR81S71R5FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S71R5FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S71R5FPBSL
Wirewound Resistors 3110-RWR81S71R5FPBSL
EGS-1-80 71.5 1% RWR81S71R5FP BSL

EGS-1-80 71.5 1% RWR81S71R5FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S71R5FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S71R5FPBSL-ND
Through Hole Resistors RWR81S71R5FPBSL-ND
71.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

71.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 71.5 OHM 1W 1% WW AXIAL - RWR81S71R5FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1W 1% WW AXIAL
RWR81S71R5FPBSL
RES 71.5 OHM 1W 1% WW AXIAL RWR81S71R5FPBSL
RES 71.5ohm 1W 1% WW AXIAL

RES 71.5ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S71R5FPBSL RWR81S71R5FPBSL-ND RWR81S71R5FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 71.5 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details