Vishay Intertechnology, Inc. Wirewound Resistors RWR81S8250FRRSL

Description
EGS-1-80 825 1% RWR81S8250FR RSL
Request a Quote Datasheet
Description
EGS-1-80 825 1% RWR81S8250FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S8250FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8250FRRSL
Wirewound Resistors 3110-RWR81S8250FRRSL
EGS-1-80 825 1% RWR81S8250FR RSL

EGS-1-80 825 1% RWR81S8250FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S8250FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8250FRRSL-ND
Through Hole Resistors RWR81S8250FRRSL-ND
825 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 825 OHM 1W 1% WW AXIAL - RWR81S8250FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1W 1% WW AXIAL
RWR81S8250FRRSL
RES 825 OHM 1W 1% WW AXIAL RWR81S8250FRRSL
RES 825ohm 1W 1% WW AXIAL

RES 825ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S8250FRRSL RWR81S8250FRRSL-ND RWR81S8250FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 825 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers