Vishay Intertechnology, Inc. RES 750 OHM 1W 0.1% WW AXIAL RWR81S7500BSS70

Description
RES 750ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1W 0.1% WW AXIAL - RWR81S7500BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1W 0.1% WW AXIAL
RWR81S7500BSS70
RES 750 OHM 1W 0.1% WW AXIAL RWR81S7500BSS70
RES 750ohm 1W 0.1% WW AXIAL

RES 750ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S7500BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7500BSS70
Wirewound Resistors 3110-RWR81S7500BSS70
EGS-1-80 750 .1% RWR81S7500BS S70

EGS-1-80 750 .1% RWR81S7500BS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S7500BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7500BSS70-ND
Through Hole Resistors RWR81S7500BSS70-ND
750 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S7500BSS70 3110-RWR81S7500BSS70 RWR81S7500BSS70-ND
Product Name RES 750 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers