Vishay Intertechnology, Inc. RES 825 OHM 1W 1% WW AXIAL RWR81S8250FMS70

Description
RES 825ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1W 1% WW AXIAL - RWR81S8250FMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1W 1% WW AXIAL
RWR81S8250FMS70
RES 825 OHM 1W 1% WW AXIAL RWR81S8250FMS70
RES 825ohm 1W 1% WW AXIAL

RES 825ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S8250FMS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8250FMS70
Wirewound Resistors 3110-RWR81S8250FMS70
EGS-1-80 825 1% RWR81S8250FM S70

EGS-1-80 825 1% RWR81S8250FM S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S8250FMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8250FMS70-ND
Through Hole Resistors RWR81S8250FMS70-ND
825 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S8250FMS70 3110-RWR81S8250FMS70 RWR81S8250FMS70-ND
Product Name RES 825 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers