Vishay Intertechnology, Inc. Wirewound Resistors RWR81S8250FRB12

Description
EGS-1-80 825 1% RWR81S8250FR B12
Request a Quote Datasheet
Description
EGS-1-80 825 1% RWR81S8250FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S8250FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8250FRB12
Wirewound Resistors 3110-RWR81S8250FRB12
EGS-1-80 825 1% RWR81S8250FR B12

EGS-1-80 825 1% RWR81S8250FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S8250FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8250FRB12-ND
Through Hole Resistors RWR81S8250FRB12-ND
825 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 825 OHM 1W 1% WW AXIAL - RWR81S8250FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1W 1% WW AXIAL
RWR81S8250FRB12
RES 825 OHM 1W 1% WW AXIAL RWR81S8250FRB12
RES 825ohm 1W 1% WW AXIAL

RES 825ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S8250FRB12 RWR81S8250FRB12-ND RWR81S8250FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 825 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details