DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1330 1340 1350 1360 1370 1380 1386 1387 1388 1389 1390 1391 1392 1393 1394 1395 1396 1397 1398 1400 1410 1420 1430 1440 1450 1500 1550 1569
Product Name Notes
"Power Barrel Connector Jack 2.50mm ID (0.098"") Panel Mount, Through Hole, Right Angle"
"Power Barrel Connector Jack 2.50mm ID (0.098"") Through Hole"
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"
"SEALED POWER JACK, 0.10"" (2.5MM)"
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
15 Position D-Sub, High Density Plug, Male Pins Connector
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
26 Position D-Sub, High Density Plug, Male Pins Connector
37 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Receptacle, Female Sockets Connector
44 Position D-Sub, High Density Plug, Male Pins Connector
50 Position D-Sub Plug, Male Pins Connector
62 Position D-Sub, High Density Plug, Male Pins Connector
78 Position D-Sub, High Density Plug, Male Pins Connector
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
DSUB, STAMPED SIGNAL 3A, HIGH DE
SEALED UNMATED DC POWER JACK, 2.

<< Prev Next >>