Amphenol Corporation D-Subminiature L777HDE15POL2

Description
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 15 Pin, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L777HDE15POL2
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 15 Pin, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L777HDE15POL2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L777HDE15POL2 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L777HDE15POL2
D-Subminiature L777HDE15POL2
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 15 Pin, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L777HDE15POL2

D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 15 Pin, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L777HDE15POL2

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
383-L777HDE15POL2
Electronic Connector 383-L777HDE15POL2
Conn High Density D-Sub PIN 15 POS 2.29mm Solder ST Thru-Hole 15 Terminal 1 Port Product overview: L777HDE15POL2 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L777HDE15POL2 can be used for catalog matching and distributor lookup.

Conn High Density D-Sub PIN 15 POS 2.29mm Solder ST Thru-Hole 15 Terminal 1 Port Product overview: L777HDE15POL2 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L777HDE15POL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - L777HDE15POL2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L777HDE15POL2-ND
D-Sub Connector Assemblies L777HDE15POL2-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L777HDE15POL2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L777HDE15POL2
D-Sub Connectors L777HDE15POL2
Dsub, Stamped Signal 3A, High Density, S

Dsub, Stamped Signal 3A, High Density, S

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Hd-D Sub Conn, Plug, De, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 01M2876 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, De, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
01M2876
Hd-D Sub Conn, Plug, De, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 01M2876
HD-D SUB CONN, PLUG, DE, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:HD Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

HD-D SUB CONN, PLUG, DE, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:HD Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L777HDE15POL2 383-L777HDE15POL2 L777HDE15POL2-ND L777HDE15POL2 L777HDE15POL2 01M2876
Product Name D-Subminiature Electronic Connector D-Sub Connector Assemblies D-Sub Connectors Hd-D Sub Conn, Plug, De, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Geometry Straight
Termination Through Hole Solder Solder
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data