DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1490
1500
1510
1520
1530
1540
1544
1545
1546
1547
1548
1549
1550
1551
1552
1553
1554
1555
1556
1560
1569
| Product Name | Notes |
|---|---|
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 17 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 19 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 28 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 38 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 45 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 48 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 51 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 54 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 17 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 19 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 28 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 38 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 45 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 48 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 54 position 0.100"" (2.54mm)" | |
| CLASSIC PCB HEADER STRIPS, 0.100 | |
| CONN HEADER VERT 16POS 2.54MM | |
| CONN HEADER VERT 18POS 2.54MM | |
| CONN HEADER VERT 28POS 2.54MM | |
| CONN HEADER VERT 30POS 2.54MM | |
| CONN HEADER VERT 32POS 2.54MM | |
| CONN HEADER VERT 34POS 2.54MM | |
| CONN HEADER VERT 36POS 2.54MM | |
| CONN HEADER VERT 38POS 2.54MM |
| << Prev | Next >> |