DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1290
1300
1310
1320
1330
1340
1344
1345
1346
1347
1348
1349
1350
1351
1352
1353
1354
1355
1356
1360
1370
1380
1390
1400
1410
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "10 (8 + 2 Power) Position Receptacle Connector 0.049"" (1.25mm) Through Hole Gold" | |
| "10 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold" | |
| "12 (8 + 4 Power) Position Receptacle Connector 0.049"" (1.25mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold" | |
| "20 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold" | |
| "26 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold" | |
| "34 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold" | |
| "6 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount Gold" | |
| "6 Position Receptacle Connector 0.049"" (1.25mm) Through Hole Gold" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Through Hole" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole, Right Angle" | |
| 10 Position Circular Connector Receptacle, Female Sockets Solder | |
| 100 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 12 Position Circular Connector Receptacle, Female Sockets Solder | |
| 120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 120 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 14 Position Circular Connector Receptacle, Female Sockets Solder | |
| 140 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 140 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 16 Position Circular Connector Receptacle, Female Sockets Solder | |
| 160 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 2 Position Circular Connector Receptacle, Female Sockets Solder | |
| 20 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 20 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 20 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold | |
| 280 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 280 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 40 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold | |
| 5 Position Circular Connector Jack, Female Sockets Solder | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 50 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 52 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 52 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 60 Position Connector Header, Center Strip Contacts Through Hole, Right Angle Gold | |
| 60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder | |
| 7 Position SATA Plug Connector Solder Surface Mount, Right Angle | |
| 7 Position SATA Plug Connector Solder Through Hole, Right Angle | |
| 7 Position SATA Receptacle Connector Solder Through Hole, Right Angle | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 80 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 80 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 9 Position Circular Connector Receptacle, Female Sockets Solder | |
| 90 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 90 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| CARDEDGE CONNECTOR | |
| CONN HDR 100POS SMD GOLD | |
| CONN HDR 120POS SMD GOLD | |
| CONN HDR 140POS SMD GOLD | |
| CONN HDR 20POS SMD GOLD | |
| CONN HDR 40POS SMD GOLD | |
| CONN HDR 60POS SMD GOLD | |
| CONN HDR 80POS SMD GOLD | |
| CONN HDR FMALE 2PWR + 4SIGNAL | |
| CONN HDR FMALE 3PWR + 8SIGNAL | |
| CONN HDR FMALE 4PWR + 4SIGNAL | |
| CONN HDR FMALE 6PWR + 8SIGNAL | |
| CONN JACK 1PORT PCB | |
| CONN JACK 2PORT PCB | |
| CONN RCPT 100POS SMD GOLD | |
| CONN RCPT 120POS SMD GOLD | |
| CONN RCPT 140POS SMD GOLD | |
| CONN RCPT 16POS 0.049 GOLD SMD | |
| CONN RCPT 20POS 0.049 GOLD SMD | |
| CONN RCPT 20POS SMD GOLD | |
| CONN RCPT 26POS 0.049 GOLD SMD | |
| CONN RCPT 40POS SMD GOLD | |
| CONN RCPT 60POS SMD GOLD | |
| CONN RCPT 6POS 0.049 GOLD PCB | |
| CONN RCPT 80POS SMD GOLD | |
| CONN RECEPT 40POS .8MM W/BOSS | |
| MULTI-TRAK 16X+POWER, PCIE GEN5 | |
| MULTI-TRAK 16X+PWR 2.20MM | |
| MULTI-TRAK 8X+PWR 2.20MM | |
| MULTI-TRAK POWER, PCIE GEN5 | |
| MULTI-TRAK PWR ONLY 2.20MM | |
| Position Connector |
| << Prev | Next >> |