D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=4.0mm (0.157in), Cnt =0.6mm (0.024in), 15 Pin, Bright Tin Shell+Grounding Dimples, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L777DFA15PT
Dsub, Machined Pin 7.5A, Straight PCB Th
15 Position D-Sub Plug, Male Pins Connector
Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=4.0mm (.157in), Cnt =0.6mm (.024in), 15 Pin, Bright Tin Shell+Grounding Dimples, 0.76µm (30µ in) Gold, 3.1mm (.122in) Clear Hole, Without Standoff&Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L777DFA15PT | L777DFA15PT | L777DFA15PT-ND | 01M2766 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Machined Pin 7.5A, Straight Pcb Thru Hole, Cnt Length=4.0Mm (.157In), Cnt =0.6Mm (.024In), 15 Pin, Bright Tin Shell+Grounding Dimples, 0.76Μm (30Μ In) Gold, 3.1Mm (.122In) Clear Hol... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Through Hole | |||
| Voltage Rating | 300 volts | 300 volts |