D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (.237in), 9 Pin, Bright Tin Shell+Grounding Dimples, 0.38μm (15μin) Gold, 4-40 Threaded Rear Insert, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L777TSEH09POL2
9 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight PCB Th
D Sub Connector, TS Series, DE, Plug, 9, Steel, Through Hole
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L777TSEH09POL2 | L777TSEH09POL2-ND | L777TSEH09POL2 | 01M3093 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Connector, Ts Series, De, Plug, 9, Steel, Through Hole Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | |
| Geometry | Straight | |||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |