D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (.237in), 9 Pin, Bright Tin Shell+Grounding Dimples, 0.38μm (15μin) Gold, M3 Threaded Boardlock with M3 Front Screwlock Installed, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L777TSEG09POL2RM8
9-Pos D-Sub Connector, Male, Steel, Gold, 600V, Through Hole Product overview: L777TSEG09POL2RM8 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L777TSEG09POL2RM
Dsub, Stamped Signal 3A, Straight PCB Th
9 Position D-Sub Plug, Male Pins Connector
Standard D Sub Connector, TS Series, DE, Plug, 9, Steel Body, Through Hole RoHS Compliant: Yes
D SUB CONN, PLUG, DE, 9POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:TS Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L777TSEG09POL2RM8 | 438-L777TSEG09POL2RM8 | L777TSEG09POL2RM8 | L777TSEG09POL2RM8-ND | 45X4616 | 01M3092 |
| Product Name | D-Sub | Through-Hole 600V Electronic Connector | D-Sub Connectors | D-Sub Connector Assemblies | Standard D Sub Connector, Ts Series, De, Plug, 9, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions | D Sub Conn, Plug, De, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | ||
| Geometry | Straight | |||||
| Gender | Male / Plug | Male / Plug | ||||
| Termination | Solder | Solder | ||||
| Voltage Rating | 600 volts | 600 volts |