DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1310
1320
1330
1340
1350
1360
1364
1365
1366
1367
1368
1369
1370
1371
1372
1373
1374
1375
1376
1380
1390
1400
1410
1420
1430
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "14 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "16 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "18 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "20 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "22 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "22 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "22 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "24 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "26 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "26 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "26 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "28 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "28 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "30 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "30 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "30 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "32 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| CONN RCPT 14POS 0.1 GOLD SMD | |
| CONN RCPT 16POS 0.1 GOLD SMD | |
| CONN RCPT 20POS 0.1 GOLD SMD |
| << Prev | Next >> |