DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1270 1280 1290 1300 1310 1320 1324 1325 1326 1327 1328 1329 1330 1331 1332 1333 1334 1335 1336 1340 1350 1360 1370 1380 1390 1400 1450 1500 1550 1569
Product Name Notes
".050"" FOURRAY QUAD ROW TIGER EYE"
".050"" SHROUDED HORIZONTAL SURFAC"
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"120 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Through Hole Gold"
"140 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Through Hole Gold"
"140 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"160 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Through Hole Gold"
"160 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"180 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"200 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"200 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"23 Position FPC Connector Contacts, Top and Bottom 0.008"" (0.20mm) Surface Mount, Right Angle"
"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole"
"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"51 Position FPC Connector Contacts, Top and Bottom 0.008"" (0.20mm) Surface Mount, Right Angle"
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole"
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole"
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"61 Position FPC Connector Contacts, Top and Bottom 0.008"" (0.20mm) Surface Mount, Right Angle"
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"Connector Header Surface Mount 10 position 0.031"" (0.80mm)"
"Connector Header Surface Mount 12 position 0.031"" (0.80mm)"
"Connector Header Surface Mount 14 position 0.031"" (0.80mm)"
"Connector Header Surface Mount 16 position 0.031"" (0.80mm)"
"Connector Header Surface Mount 18 position 0.031"" (0.80mm)"
"Connector Header Surface Mount 20 position 0.031"" (0.80mm)"
"Connector Header Surface Mount 22 position 0.031"" (0.80mm)"
"Connector Header Surface Mount 24 position 0.031"" (0.80mm)"
"Connector Header Surface Mount 26 position 0.031"" (0.80mm)"
"Connector Header Surface Mount 28 position 0.031"" (0.80mm)"
"Connector Header Surface Mount 30 position 0.031"" (0.80mm)"
"Connector Header Surface Mount 32 position 0.031"" (0.80mm)"
"Connector Header Surface Mount 4 position 0.031"" (0.80mm)"
"Connector Header Surface Mount 6 position 0.031"" (0.80mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.031"" (0.80mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 12 position 0.031"" (0.80mm)"
"Connector Header Surface Mount, Right Angle 14 position 0.031"" (0.80mm)"
"Connector Header Surface Mount, Right Angle 16 position 0.031"" (0.80mm)"
"Connector Header Surface Mount, Right Angle 18 position 0.031"" (0.80mm)"
"Connector Header Surface Mount, Right Angle 20 position 0.031"" (0.80mm)"
"Connector Header Surface Mount, Right Angle 20 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 22 position 0.031"" (0.80mm)"
"Connector Header Surface Mount, Right Angle 24 position 0.031"" (0.80mm)"
"Connector Header Surface Mount, Right Angle 26 position 0.031"" (0.80mm)"
"Connector Header Surface Mount, Right Angle 28 position 0.031"" (0.80mm)"
"Connector Header Surface Mount, Right Angle 30 position 0.031"" (0.80mm)"
"Connector Header Surface Mount, Right Angle 30 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 32 position 0.031"" (0.80mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.031"" (0.80mm)"
"Connector Header Surface Mount, Right Angle 40 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 50 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.031"" (0.80mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.031"" (0.80mm)"
"Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 50 position 0.050"" (1.27mm)"
10 Position Connector Stacking Compression Surface Mount Gold
100 Position Connector Stacking Compression Surface Mount Gold
15 Position Connector Stacking Compression Surface Mount Gold
2 Position Receptacle Connector Through Hole Gold
20 Position Connector Stacking Compression Surface Mount Gold
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
3.5MM STEREO J/SKT JYS35 W/N
30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
30 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold
30 Position Connector Socket, Center Strip Contacts Surface Mount Gold
30 Position Connector Stacking Compression Surface Mount Gold
35 Position Connector Stacking Compression Surface Mount Gold
38 Position QSFP Receptacle Connector Solder Surface Mount, Right Angle
38 Position QSFP+ Receptacle Connector Solder Surface Mount, Right Angle
40 Position Connector Stacking Compression Surface Mount Gold
5 Position Connector Stacking Compression Surface Mount Gold
50 Position Connector Stacking Compression Surface Mount Gold
60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold
60 Position Connector Socket, Center Strip Contacts Surface Mount Galvanized
60 Position Connector Stacking Compression Surface Mount Gold
70 Position Connector Stacking Compression Surface Mount Gold
80 Position Connector Stacking Compression Surface Mount Gold
90 Position Connector Stacking Compression Surface Mount Gold
CONN HEADER SMD 20POS 0.8MM
CONN HEADER SMD R/A 20POS 1.27MM
CONN QSFP RCPT 38POS SLD R/A SMD
CONN STACKING 100POS SMD GOLD
CONN STACKING 10POS SMD GOLD
CONN STACKING 20POS SMD GOLD
CONN STACKING 40POS SMD GOLD
Connector Header Surface Mount 2 position
EQSFP CONNECTOR
Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Shielded
Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded
Jack Modular Connector 8p4c 90° Angle (Right) Shielded
Jack Modular Connector 8p6c 90° Angle (Right) Shielded
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
NIM-CAMAC CD/N 549 Connector Plug, Male Pin 50Ohm Through Hole Solder
NIM-CAMAC CD/N 549 Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
Position SAS, Mini Cage Connector Solder Surface Mount, Right Angle
Position SAS, Mini Cage, Ganged (1 x 2) Connector Solder Surface Mount, Right Angle
Position SAS, Mini Cage, Ganged (1 x 4) Connector Solder Surface Mount, Right Angle
QSFP28 CONN, SOLDER RING
QSFP56 SMT CONNECTOR

<< Prev Next >>