Switchcraft, Inc. DC Power Connectors L722AH

Description
HT PWR JACK 2.0MM, RoHS
Request a Quote Datasheet
Description
HT PWR JACK 2.0MM, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DC Power Connectors
L722AH
DC Power Connectors L722AH
HT PWR JACK 2.0MM, RoHS

HT PWR JACK 2.0MM, RoHS

Buy Now
Power Connectors - SC2648-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC2648-ND
Power Connectors SC2648-ND
Power Barrel Connector Jack Through Hole

Power Barrel Connector Jack Through Hole

Buy Now Datasheet
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall - 26AC9065 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall
26AC9065
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall 26AC9065
DC POWER JACK, 3A, 24V, PANEL; Gender:Jack; Current Rating:3A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:7.2mm; Product Range:- RoHS Compliant: Yes

DC POWER JACK, 3A, 24V, PANEL; Gender:Jack; Current Rating:3A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:7.2mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L722AH SC2648-ND 26AC9065
Product Name DC Power Connectors Power Connectors Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall
Connector Type Jack
Gender Male / Plug Female / Jack
Mounting Through Hole Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1427-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51786-003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
4 suppliers
PCB Headers - 1731094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details