DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1280
1290
1300
1310
1320
1330
1334
1335
1336
1337
1338
1339
1340
1341
1342
1343
1344
1345
1346
1350
1360
1370
1380
1390
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 12 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 14 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 16 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 18 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 16 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 18 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 12 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 14 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 16 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 12 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 14 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 16 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 18 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.050"" (1.27mm)" | |
| CONN HEADER SMD 12POS 1.27MM | |
| CONN HEADER SMD 14POS 1.27MM | |
| CONN HEADER SMD 16POS 1.27MM | |
| HIGH RELIABILITY HEADER STRIPS, |
| << Prev | Next >> |