DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1330
1340
1350
1360
1370
1380
1389
1390
1391
1392
1393
1394
1395
1396
1397
1398
1399
1400
1401
1410
1420
1430
1440
1450
1460
1500
1550
1569
| Product Name | Notes |
|---|---|
| ".100"" LOCKING HERMAPHRODITIC TER" | |
| "100 Position Header Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "100 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "132 Position Female Connector AGP Gold 0.039"" (1.00mm) Brown" | |
| "50 Position Header Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "50 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "50 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "Connector Header Surface Mount 10 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 12 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 14 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 16 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 18 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 20 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 24 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 18 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)" | |
| .5MM DOUBLE ROW SOCKET ASSEMBLY | |
| .8MM HERMAPHRODITIC HORIZONTAL F | |
| 0.50 MM LOW PROFILE BLADE & BEAM | |
| 0.50 MM RAZOR BEAM HIGH-SPEED H | |
| 0.50 MM RAZOR BEAM HIGH-SPEED HE | |
| 0.635 MM RAZOR BEAM HIGH-SPEED H | |
| 10 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold | |
| 10 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Gold | |
| 10 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole, Right Angle Gold | |
| 100 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold | |
| 100 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle Gold | |
| 100 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle, Reverse Gold | |
| 12 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Gold | |
| 12 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Tin | |
| 16 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Tin | |
| 20 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold | |
| 20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle Gold | |
| 20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle, Reverse Gold | |
| 20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Gold | |
| 20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole, Right Angle Gold | |
| 30 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold | |
| 30 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Gold | |
| 30 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole, Right Angle Gold | |
| 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold | |
| 40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle Gold | |
| 40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle, Reverse Gold | |
| 40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Gold | |
| 40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole, Right Angle Gold | |
| 50 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold | |
| 50 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Gold | |
| 50 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole, Right Angle Gold | |
| 60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold | |
| 60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle Gold | |
| 60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle, Reverse Gold | |
| 60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Gold | |
| 60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole, Right Angle Gold | |
| 80 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold | |
| 80 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle Gold | |
| 80 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle, Reverse Gold | |
| CONN JACK STEREO 3.5MM R/A | |
| CONN JACK STEREO 3.5MM SMD R/A | |
| CONN RCPT 60POS SMD GOLD | |
| CONN SELF-MATE 100P R/A SMD GOLD | |
| CONN SELF-MATE 100POS SMD GOLD | |
| CONN SELF-MATE 20POS SMD GOLD | |
| CONN SELF-MATE 80POS SMD GOLD |
| << Prev | Next >> |