DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1390
1400
1410
1420
1430
1440
1444
1445
1446
1447
1448
1449
1450
1451
1452
1453
1454
1455
1456
1460
1470
1480
1490
1500
1510
1550
1569
| Product Name | Notes |
|---|---|
| "10 Position Female Connector Non Specified - Dual Edge Gold 0.039"" (1.00mm) Black" | |
| "10 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "100 Position Female Connector Non Specified - Dual Edge Gold 0.039"" (1.00mm) Black" | |
| "12 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "120 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "120 Position Female Connector PCI 3.3V, 5V 32 Bit (Universal) Gold 0.050"" (1.27mm) Black" | |
| "120 Position Female Connector PCI 5V 32 Bit Gold 0.050"" (1.27mm) Black" | |
| "120 Position Male Connector Fits Female Edgecards Gold 0.100"" (2.54mm) Green" | |
| "128 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "150 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "160 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "170 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "18 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "184 Position Female Connector PCI 5V 64 Bit Gold 0.050"" (1.27mm) Black" | |
| "20 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "200 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "210 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "220 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "26 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "30 Position Female Connector Non Specified - Dual Edge Gold 0.039"" (1.00mm) Black" | |
| "30 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "32 Position Female Connector Non Specified - Dual Edge Gold 0.039"" (1.00mm) Black" | |
| "36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "40 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "40 Position Male Connector Fits Female Edgecards Gold 0.100"" (2.54mm) Green" | |
| "44 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "50 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "60 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "68 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "70 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "80 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "90 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm) Black" | |
| "Power Barrel Connector Jack 1.05mm ID (0.041""), 3.50mm OD (0.138"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Surface Mount" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Through Hole" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole" | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression | |
| 2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| 2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Board Edge, End Launch Compression | |
| 2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| 2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression | |
| 2.92mm Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| 2.92mm Connector Plug, Male Pin 50Ohm Board Edge, End Launch Compression | |
| 2.92mm Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| 2.92mm Connector Plug, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 96 Position Din Connector Header, Male Pins Gold Through Hole | |
| 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 96 Position Din Connector Receptacle, Female Sockets Through Hole | |
| BNC Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| BNC Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| BNC Connector Plug, Male Pin 75Ohm Through Hole, Right Angle Solder | |
| CONN JACK 1PORT PCB | |
| CONN JACK 4PORT PCB | |
| CONN UMC RCPT STR 50 OHM SMD | |
| CONNECTOR | |
| HDMI HDMI 2.0 Receptacle Connector 19 Position Through Hole, Right Angle | |
| IPEX MHF3 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| IPEX MHF4 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5e | |
| M12 8X-F FRONT MNT SOLDER | |
| M12 8X-F REAR MNT SOLDER | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| Micro RF Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| RC422-028-301-3900 | |
| RC422-052-101-3000 | |
| RC422-052-101-30FT | |
| RC422-052-201-3900 | |
| RC422-052-201-39MT | |
| RC422-052-211-4000 | |
| RC422-052-221-4100 | |
| RC422-052-231-4200 | |
| RC422-052-241-4300 | |
| RC422-052-251-4400 | |
| RC422-052-261-4500 | |
| RC422-052-271-4600 | |
| RC422-052-281-4700 | |
| RC422-052-301-3900 | |
| RC422-052-341-4300 | |
| RC422-052-371-4600 | |
| RC422-076-101-3000 | |
| RC422-076-101-30FT | |
| RC422-076-201-3900 | |
| RC422-076-201-39FT | |
| RC422-076-211-4000 | |
| RC422-076-221-4100 | |
| RC422-076-231-4200 | |
| RC422-076-251-4400 | |
| RC422-076-261-4500 | |
| RC422-076-341-4300 | |
| RC422-100-101-3000 | |
| RC422-100-101-30FT | |
| RC422-100-201-3900 | |
| RC422-100-211-4000 | |
| RC422-100-221-4100 | |
| RC422-100-231-4200 | |
| RC422-100-241-4300 | |
| RC422-100-251-4400 | |
| RC422-100-261-4500 | |
| RC422-100-271-4600 | |
| RC422-100-301-3900 | |
| RC422-100-311-4000 | |
| RC422-100-321-4100 | |
| RC422-128-101-3000 | |
| RC422-128-101-30FT | |
| RC422-128-201-3900 | |
| RC422-128-201-39FT | |
| RC422-128-201-39MT | |
| RC422-128-221-4100 | |
| RC422-128-221-41FT | |
| RC422-128-231-4200 | |
| RC422-128-241-4300 | |
| RC422-128-251-4400 | |
| RC422-128-261-4500 | |
| RC422-128-271-4600 | |
| RC422-128-281-4700 | |
| RC422-152-101-3000 | |
| RC422-300-201-3900 | |
| RC422-300-221-4100 | |
| RC422-300-271-4600 | |
| RC442-028-301-3900 | |
| RC442-076-311-4000 | |
| RC442-076-321-4100 | |
| RC442-076-341-4300 | |
| RC442-128-301-3900 | |
| RC442-128-321-4100 | |
| RC442-128-341-4300 | |
| RC442-152-301-3900 | |
| RC442-152-311-4000 | |
| RC442-152-321-4100 | |
| RC442-152-381-4700 | |
| RC442-200-331-4200 | |
| RC442-200-341-4300 | |
| RC442-200-361-4500 | |
| RP-SMA Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder Cup | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Sockets 50Ohm Panel Mount, Through Hole Solder | |
| SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder | |
| SMA Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| SMB Connector Jack, Male Pin 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Plug, Female Socket 50Ohm Through Hole Solder | |
| SMB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMB-CAMERA MODULE BOARD MOUNT FA | |
| U.FL (UMCC), IPEX MHF1 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| USB TYPE-A 2.0 CONNECTOR, RIGHT | |
| VERTICAL, TAPE & REEL |
| << Prev | Next >> |