DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1330
1340
1350
1360
1370
1380
1387
1388
1389
1390
1391
1392
1393
1394
1395
1396
1397
1398
1399
1400
1410
1420
1430
1440
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Panel Mount, Through Hole" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Panel Mount, Through Hole" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle" | |
| 11 (10 + 1 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 11 (10 + 1 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 11 (10 + 1 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 13 (10 + 3 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Plug, Male Pins Connector | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 17 (15 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 17 (15 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 24 (17 + 7 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 26 Position D-Sub, High Density Plug, Male Pins Connector | |
| 26 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 27 (25 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 3 (Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 44 Position D-Sub, High Density Plug, Male Pins Connector | |
| 44 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 5 (Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 50 Position D-Sub Receptacle, Female Sockets Connector | |
| 62 Position D-Sub, High Density Plug, Male Pins Connector | |
| 62 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 78 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 8 (Coax) Position D-Sub, Combo Plug, Male Pins Connector | |
| 8 (Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 8 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| CONN D-SUB HD RCPT 62P R/A SLDR | |
| CONN D-SUB PLUG 9POS VERT SOLDER | |
| CONN D-SUB RCPT 25POS VERT SLDR | |
| CONN D-SUB RCPT 9POS VERT SOLDER | |
| DSUB, MACHINED HYBRID, 13W3, POW | |
| DSUB, MACHINED HYBRID, 24W7, POW | |
| DSUB, MACHINED PIN 7.5A, STRAIGH | |
| DSUB, STAMPED SIGNAL 3A, HIGH DE | |
| Power Barrel Connector Jack Through Hole, Right Angle | |
| Power Barrel Connector Jack Through Hole | |
| SEALED UNMATED DC POWER JACK, 1. | |
| SEALED UNMATED DC POWER JACK, 2. |
| << Prev | Next >> |