Amphenol Communications Solutions D-Sub L777SDB25POL2

Description
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 25 Pin, 0.38μm (15μin) Gold, Bright Tin Shell+Grounding Dimples, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L777SDB25POL2
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 25 Pin, 0.38μm (15μin) Gold, Bright Tin Shell+Grounding Dimples, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L777SDB25POL2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 25 Pin, 0.38μm (15μin) Gold, Bright Tin Shell+Grounding Dimples, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L777SDB25POL2

D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 25 Pin, 0.38μm (15μin) Gold, Bright Tin Shell+Grounding Dimples, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L777SDB25POL2

Supplier's Site Datasheet
D-Sub Connectors - L777SDB25POL2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L777SDB25POL2
D-Sub Connectors L777SDB25POL2
Dsub, Stamped Signal 3A, Straight PCB Th

Dsub, Stamped Signal 3A, Straight PCB Th

Buy Now
D-Sub Connector Assemblies - L777SDB25POL2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L777SDB25POL2-ND
D-Sub Connector Assemblies L777SDB25POL2-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Standard D Sub Connector, Sd Series, Db, Plug, 25, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions - 45X4613 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, Sd Series, Db, Plug, 25, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions
45X4613
Standard D Sub Connector, Sd Series, Db, Plug, 25, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions 45X4613
Standard D Sub Connector, SD Series, DB, Plug, 25, Steel Body, Through Hole RoHS Compliant: Yes

Standard D Sub Connector, SD Series, DB, Plug, 25, Steel Body, Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L777SDB25POL2 L777SDB25POL2 L777SDB25POL2-ND 45X4613
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies Standard D Sub Connector, Sd Series, Db, Plug, 25, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Plug, Male Pins
Geometry Straight
Category D-Sub Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10001616AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10208002AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 80 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10200802BALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51820-10800000ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers