Switchcraft, Inc. Right Angle DC Locking Power Jacks L722RA

Description
Right angle PC mount, 0.080" diameter pin, 0.319" long bushing the new versions have RAPC terminals to allow right angle mounting to the PC board. The new versions have threaded bushings to allow use of both standard and locking power plugs. The L versions of the new power jacks have a longer bushing (0.319”)to accommodate thicker panel mount applications. Available in the same pin diameters as our existing line of power jacks (0.050”, 0.080”, and 0.100”). The new power jacks are perfect for applications where the customer needs a locking feature, but cannot use a standard vertical PC mount jack.
Request a Quote Datasheet
Description
Right angle PC mount, 0.080" diameter pin, 0.319" long bushing the new versions have RAPC terminals to allow right angle mounting to the PC board. The new versions have threaded bushings to allow use of both standard and locking power plugs. The L versions of the new power jacks have a longer bushing (0.319”)to accommodate thicker panel mount applications. Available in the same pin diameters as our existing line of power jacks (0.050”, 0.080”, and 0.100”). The new power jacks are perfect for applications where the customer needs a locking feature, but cannot use a standard vertical PC mount jack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle DC Locking Power Jacks - L722RA - Conxall Corporation
Villa Park, IL, USA
Right Angle DC Locking Power Jacks
L722RA
Right Angle DC Locking Power Jacks L722RA
Right angle PC mount, 0.080" diameter pin, 0.319" long bushing the new versions have RAPC terminals to allow right angle mounting to the PC board. The new versions have threaded bushings to allow use of both standard and locking power plugs. The L versions of the new power jacks have a longer bushing (0.319”)to accommodate thicker panel mount applications. Available in the same pin diameters as our existing line of power jacks (0.050”, 0.080”, and 0.100”). The new power jacks are perfect for applications where the customer needs a locking feature, but cannot use a standard vertical PC mount jack.

Right angle PC mount, 0.080" diameter pin, 0.319" long bushing
the new versions have RAPC terminals to allow right angle mounting to the PC board. The new versions have threaded bushings to allow use of both standard and locking power plugs. The L versions of the new power jacks have a longer bushing (0.319”)to accommodate thicker panel mount applications. Available in the same pin diameters as our existing line of power jacks (0.050”, 0.080”, and 0.100”). The new power jacks are perfect for applications where the customer needs a locking feature, but cannot use a standard vertical PC mount jack.

Supplier's Site
Power Connectors - SC1331-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1331-ND
Power Connectors SC1331-ND
"Power Barrel Connector Jack 2.10mm ID (0.083"") Through Hole, Right Angle"

"Power Barrel Connector Jack 2.10mm ID (0.083"") Through Hole, Right Angle"

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
L722RA
Power Connectors L722RA
RA POWER JAX, RoHS

RA POWER JAX, RoHS

Buy Now
Jack, Power; Right Angle PC Mount; 0.080 in.; 0.319 in. (Bushing) - 70214567 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Power; Right Angle PC Mount; 0.080 in.; 0.319 in. (Bushing)
70214567
Jack, Power; Right Angle PC Mount; 0.080 in.; 0.319 in. (Bushing) 70214567
RA Series Locking Power Jacks, Right Angle PC Mount, 5 A Contact Current Rating Molded plastic housing Plated copper alloy pin Rigid plastic insulators Contact Resistance: 0.01 ω Max. (Initial), 0.02 ω Max. (After Humidity, Durability Exposure), 0.1 ω Max. (After Salt Spray) Insulation Resistance: 10,000 M ω Min. (Initial), 1,000 M ω Min. (After Humidity, Durability Exposure) Dielectric Withstanding Voltage: 500 VAC Max. Contact Rating: 5 A, 12 VDC Resistive

RA Series Locking Power Jacks, Right Angle PC Mount, 5 A Contact Current Rating

  • Molded plastic housing
  • Plated copper alloy pin
  • Rigid plastic insulators
  • Contact Resistance: 0.01 Ω Max. (Initial), 0.02 Ω Max. (After Humidity, Durability Exposure), 0.1 Ω Max. (After Salt Spray)
  • Insulation Resistance: 10,000 M Ω Min. (Initial), 1,000 M Ω Min. (After Humidity, Durability Exposure)
  • Dielectric Withstanding Voltage: 500 VAC Max.
  • Contact Rating: 5 A, 12 VDC Resistive
Supplier's Site
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall - 95B6214 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall
95B6214
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall 95B6214
CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site
Power Connectors - L722RA - ODG (Origin Data Global)
Shenzhen, China
Power Connectors
L722RA
Power Connectors L722RA
CONN POWER JACK 2.1MM ID SOLDER

CONN POWER JACK 2.1MM ID SOLDER

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L722RA SC1331-ND L722RA 70214567 95B6214 L722RA
Product Name Right Angle DC Locking Power Jacks Power Connectors Power Connectors Jack, Power; Right Angle PC Mount; 0.080 in.; 0.319 in. (Bushing) Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall Power Connectors
Gender Female / Jack Male / Plug Female / Jack Female / Jack
Connector Type Jack
Mounting Panel Mount, Through Hole, Right Angle Right Angle PC Mount Through Hole Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data