DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1100 1150 1200 1250 1300 1350 1360 1370 1380 1390 1400 1410 1414 1415 1416 1417 1418 1419 1420 1421 1422 1423 1424 1425 1426 1430 1440 1450 1460 1470 1480 1500 1550 1569
Product Name Notes
".100"" LOW PROFILE VARIABLE POST"
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

<< Prev Next >>