D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (0.237in), 9 Pin, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Gold, 4-40 Threaded Boardlock with 4-40 Front Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L777TSEH09POL2RM8
Dsub, Stamped Signal 3A, Straight PCB Th
DSUB STMPDSGNL 3A STRP9PAU
Conn D-Subminiature PIN 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port Product overview: L777TSEH09POL2RM8 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L777TSEH09POL2RM
9 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, DE, 9POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:TS Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L777TSEH09POL2RM8 | L777TSEH09POL2RM8 | L777TSEH09POL2RM8 | 438-L777TSEH09POL2RM8 | L777TSEH09POL2RM8-ND | 69AH0748 |
| Product Name | D-Subminiature | D-Sub Connectors | Electronic Connector | D-Sub Connector Assemblies | D Sub Conn, Plug, De, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | ||
| Geometry | Straight | |||||
| Termination | Solder | Solder | ||||
| Voltage Rating | 600 volts | 600 volts | ||||
| Current Rating | 5.0 amps | 5.0 amps |