DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1330
1340
1350
1360
1370
1380
1384
1385
1386
1387
1388
1389
1390
1391
1392
1393
1394
1395
1396
1400
1410
1420
1430
1440
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "15 Position Header Connector 0.039"" (1.00mm) Through Hole Gold" | |
| "15 Position Header Connector 0.039"" (1.00mm) Through Hole, Right Angle Gold" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins 0.150"" (3.81mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "Power Barrel Connector Jack 1.00mm ID (0.039""), 3.50mm OD (0.138"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 1.00mm ID (0.039""), 3.50mm OD (0.138"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.30mm ID (0.051""), 3.50mm OD (0.138"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 1.30mm ID (0.051""), 3.50mm OD (0.138"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Surface Mount" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Surface Mount, Right Angle; Through Hole" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Through Hole" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Board Cutout, Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Surface Mount" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Surface Mount, Right Angle; Through Hole" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole, Right Angle" | |
| "SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder" | |
| 10 Position Circular Connector Receptacle, Female Sockets Solder | |
| 10 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 120 Position Connector Plug, Outer Shroud Contacts Through Hole, Right Angle Gold | |
| 120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 128 Position Circular Connector Receptacle, Female Sockets Solder | |
| 128 Position Circular Connector Receptacle, Male Pins Solder | |
| 13 Position Circular Connector Receptacle, Female Sockets Solder | |
| 13 Position Circular Connector Receptacle, Male Pins Solder | |
| 140 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 140 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Plug, Male Pins Connector | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 16 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 160 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 18 (16 + 2) Position Card Connector Combo - microSD™, NANO SIM Surface Mount, Right Angle Gold | |
| 180 Position Connector Plug, Outer Shroud Contacts Through Hole, Right Angle Gold | |
| 180 Position Connector Receptacle, Center Strip Contacts Through Hole Gold | |
| 2.5MM SMT DC POWER JACK, VERTICA | |
| 20 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 20 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 20 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 22 Position Circular Connector Receptacle, Female Sockets Solder | |
| 22 Position Circular Connector Receptacle, Male Pins Solder | |
| 24 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 26 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 26482 - STYLE SERIES I & MIL BAT | |
| 3 (1 + 2 Power) Position Circular Connector Jack, Female Sockets Solder | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder | |
| 3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin | |
| 3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder | |
| 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 30 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 30 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 30 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 37 Position Circular Connector Receptacle, Female Sockets Solder | |
| 37 Position Circular Connector Receptacle, Male Pins Solder | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 4 (2 + 2 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 4 (2 + 2 Power) Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 4 (Power) Position Circular Connector Jack, Female Sockets Solder | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4, 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 40 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 44 Position D-Sub, High Density Plug, Male Pins Connector | |
| 44 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 50 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 50 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 50 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 55 Position Circular Connector Receptacle, Female Sockets Solder | |
| 55 Position Circular Connector Receptacle, Male Pins Solder | |
| 6 Position Card Connector NANO SIM Surface Mount, Right Angle Gold | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 6 Position Circular Connector Receptacle, Male Pins Solder | |
| 6, 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 60 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 66 Position Circular Connector Receptacle, Female Sockets Solder | |
| 66 Position Circular Connector Receptacle, Male Pins Solder | |
| 7 (6 + 1) Position Card Connector NANO SIM Surface Mount, Right Angle Gold | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder | |
| 70 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 70 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 70 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 79 Position Circular Connector Receptacle, Female Sockets Solder | |
| 79 Position Circular Connector Receptacle, Male Pins Solder | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 8, 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 80 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 9 Position Circular Connector Receptacle, Female Sockets Solder | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| COAX ADAPT KMS-560A | |
| Coaxial Connector Receptacle Through Hole, Right Angle Solder | |
| CONN 0.8MM PITCH, 40 POS, RECEPT | |
| CONN 0.8MM PITCH, 40 POS, STR RE | |
| CONN 0.8MM PITCH, 60 POS, PLUG | |
| CONN 0.8MM PITCH, SMT, 50 POS | |
| CONN D-SUB PLG/RCPT 25P R/A SLDR | |
| CONN HDMI RECEPT SMT RA HI-TEMP | |
| CONN HDR 1.0MM SMD 10POS R/A | |
| CONN HDR 1.0MM SMD 10POS VERT | |
| CONN HDR 1.0MM SMD 3POS R/A | |
| CONN HDR 1.0MM SMD 3POS VERT | |
| CONN HDR 1.0MM SMD 4POS R/A | |
| CONN HDR 1.0MM SMD 4POS VERT | |
| CONN HDR 1.0MM SMD 6POS VERT | |
| CONN HDR 1.0MM SMD 8POS R/A | |
| CONN HDR 1.0MM SMD 8POS VERT | |
| CONN HDR 2.0MM SMD 2POS R/A | |
| CONN HDR 2.0MM SMD 2POS VERT | |
| CONN JACK FMALE 4POS LOW PRO HT | |
| CONN MICRO RF RECPT | |
| CONN MICRO SIM CARD R/A SMD | |
| CONN NANO SIM CARD R/A SMD | |
| CONN PWR JACK 2.5X5.5MM PNLMT | |
| CONN PWR JACK 2.5X5.5MM SMT | |
| CONN PWR JACK 2.5X5.5MM SOLDER | |
| CONN PWR JACK 2X5.5MM PNLMT | |
| CONN PWR JACK 2X5.5MM SMT | |
| CONN PWR JACK 2X5.5MM SOLDER | |
| CONN RCA PHONO JACK R/A | |
| CONN RCP USB3.1 TYPEC 24P SMD RA | |
| CONN RECEPT USB TYPE C 6-PIN VER | |
| CONN USB 4.0 TYPE C HRZ 30AU 40G | |
| CONN USB 4.0 TYPE C HRZ 40G | |
| CONN USB TYPE-C R/A SMT IP68 30A | |
| CONN USB TYPE-C R/A SMT IP68 FLA | |
| Connector | |
| FLEXFAST, PITCH 1.8MM, RECEPTACL | |
| HDMI - Mini Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole | |
| HDMI Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole | |
| HDMI Receptacle Connector 19 Position Through Hole, Right Angle | |
| HDMI, Stacked Receptacle Connector 38 Position Panel Mount, Through Hole, Right Angle | |
| JACK CHASSIS SOCKET STEREO 3P | |
| KJAQ ARINC BOXMOUNT, REC, SHELL | |
| MICRO USB 3.0 TYPE B, SMT, THROU | |
| Position Card Connector | |
| Position Connector | |
| Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle | |
| POWER JACK 2.0 MM DIA VERTICAL S | |
| POWER JACK, MID MOUNT 2.0 MM DIA | |
| RECEPTACLE, 1.0 A, 5 POS., RIGHT | |
| RECEPTACLE, 1.0 A, 5 POS., STRAI | |
| RECEPTACLE, 1.0 A, 7 POS., STRAI | |
| RECEPTACLE, 1.0 A, AC 100.0 V, D | |
| RECEPTACLE, 5.0 A, AC 60.0 V, DC | |
| SCREW TERMINAL BLOCK 2 POLE | |
| SCREW TERMINAL BLOCK 3 POLE | |
| SCREW TERMINAL BLOCK 4 POLE | |
| SCREW TERMINAL BLOCK 5 POLE | |
| SCREW TERMINAL BLOCK 6 POLE | |
| SMT POWER JACK 2.50 MM DIA CNTR | |
| SMT USB A-TYPE RECEPTACLE BLACK | |
| USB - micro AB Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole | |
| USB - micro AB USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle; Through Hole | |
| USB - micro B Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole | |
| USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount | |
| USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle; Through Hole | |
| USB - mini B Receptacle Connector 5 Position Through Hole | |
| USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole | |
| USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB A RECEPT BLACK SMT | |
| USB TYPE C SOCKET, VERT MT, SMT, | |
| USB-A (USB TYPE-A) Plug Connector 4 Position Surface Mount, Right Angle; Through Hole | |
| USB-A (USB TYPE-A) Receptacle Connector 4 Position Surface Mount, Right Angle; Through Hole | |
| USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole | |
| USB-A (USB TYPE-A), Stacked Receptacle Connector 8 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A), Stacked Receptacle Connector 8 Position Through Hole | |
| USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole | |
| USB-A (USB TYPE-A), Stacked USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 18 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) Receptacle Connector 4 Position Surface Mount, Right Angle; Through Hole | |
| USB-B (USB TYPE-B) Receptacle Connector 4 Position Surface Mount, Right Angle | |
| USB-B (USB TYPE-B) Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) Receptacle Connector 4 Position Through Hole | |
| USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle; Through Hole | |
| USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole | |
| USB-B (USB TYPE-B) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole | |
| USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (14+10 Dummy) Position Through Hole, Right Angle | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Right Angle; Through Hole | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Through Hole | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Through Hole, Right Angle | |
| VERTICAL POWER JACK 2.0MM | |
| VERTICAL POWER JACK 2.5MM |
| << Prev | Next >> |