Switchcraft, Inc. Sealed Power Jacks L722RAS

Description
Sealed Power Jack, 0.08" (2.0mm) center pin, Right angle PC Terminals Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power jacks, please also see Sealed Power Plugs for the mating product
Request a Quote Datasheet
Description
Sealed Power Jack, 0.08" (2.0mm) center pin, Right angle PC Terminals Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power jacks, please also see Sealed Power Plugs for the mating product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Power Jacks - L722RAS - Conxall Corporation
Villa Park, IL, USA
Sealed Power Jacks
L722RAS
Sealed Power Jacks L722RAS
Sealed Power Jack, 0.08" (2.0mm) center pin, Right angle PC Terminals Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power jacks, please also see Sealed Power Plugs for the mating product

Sealed Power Jack, 0.08" (2.0mm) center pin, Right angle PC Terminals
Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power jacks, please also see Sealed Power Plugs for the mating product

Supplier's Site
Power Connectors - SC1395-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1395-ND
Power Connectors SC1395-ND
"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"

"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
L722RAS
Power Connectors L722RAS
2.0MM RA PWR JACK SLD, RoHS

2.0MM RA PWR JACK SLD, RoHS

Buy Now
Connector, Power Entry, Jack, 5A; Gender Switchcraft/conxall - 80R9946 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Jack, 5A; Gender Switchcraft/conxall
80R9946
Connector, Power Entry, Jack, 5A; Gender Switchcraft/conxall 80R9946
CONNECTOR, POWER ENTRY, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:2mm; Barrel Outer Diameter:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:2mm; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number L722RAS SC1395-ND L722RAS 80R9946
Product Name Sealed Power Jacks Power Connectors Power Connectors Connector, Power Entry, Jack, 5A; Gender Switchcraft/conxall
Gender Female / Jack Male / Plug Female / Jack
Connector Type Jack
Mounting Panel Mount, Through Hole, Right Angle Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1511-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Female / Jack
Termination Through Hole
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26801-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers