D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 44 Pin, 0.38m (15 in) Gold, M3 Fixed Front Screwlock, Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L777HDBG44POL2RM8
Dsub, Stamped Signal 3A, High Density, S
44 Position D-Sub, High Density Plug, Male Pins Connector
Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 44 Pin, 0.38µm (15µ in) Gold, M3 Fixed Front Screwlock, Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165") / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L777HDBG44POL2RM8 | L777HDBG44POL2RM8 | L777HDBG44POL2RM8-ND | 01M2823 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, High Density, Straight Pcb Thru Hole, 44 Pin, 0.38Μm (15Μ In) Gold, M3 Fixed Front Screwlock, Standoff 6.0Mm (0.236"), With Boardlock 4.2Mm (0.165") / Tray Amphen... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts |