Amphenol Communications Solutions D-Sub L777SDA15POL2

Description
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 15 Pin, 0.38μm (15μin) Gold, Bright Tin Shell+Grounding Dimples, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L777SDA15POL2
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 15 Pin, 0.38μm (15μin) Gold, Bright Tin Shell+Grounding Dimples, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L777SDA15POL2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 15 Pin, 0.38μm (15μin) Gold, Bright Tin Shell+Grounding Dimples, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L777SDA15POL2

D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 15 Pin, 0.38μm (15μin) Gold, Bright Tin Shell+Grounding Dimples, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L777SDA15POL2

Supplier's Site Datasheet
D-Sub Connector Assemblies - L777SDA15POL2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L777SDA15POL2-ND
D-Sub Connector Assemblies L777SDA15POL2-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L777SDA15POL2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L777SDA15POL2
D-Sub Connectors L777SDA15POL2
Dsub, Stamped Signal 3A, Straight PCB Th

Dsub, Stamped Signal 3A, Straight PCB Th

Buy Now
Standard D Sub Connector, Sd Series, Da, Plug, 15, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions - 45X4612 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, Sd Series, Da, Plug, 15, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions
45X4612
Standard D Sub Connector, Sd Series, Da, Plug, 15, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions 45X4612
Standard D Sub Connector, SD Series, DA, Plug, 15, Steel Body, Through Hole RoHS Compliant: Yes

Standard D Sub Connector, SD Series, DA, Plug, 15, Steel Body, Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number L777SDA15POL2 L777SDA15POL2-ND L777SDA15POL2 45X4612
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors Standard D Sub Connector, Sd Series, Da, Plug, 15, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Plug, Male Pins D-Sub Connector
Geometry Straight
Category D-Sub Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data