D-Subminiature, Dsub, Machined Hybrid, 7W2, Power (20A)&Signal (7.5A) Contacts, Pin, Straight PCB Thru Hole, Bright Tin Shell+Grounding Dimples, 0.76m (30 in) Power&0.76m (30 in) Signal, 3.05mm (0.120in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L777TWA7W2PP2SY
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
Dsub, Machined Hybrid, 7W2, Power (20A)&
Dsub, Machined Hybrid, 7W2, Power (20A)&Signal (7.5A) Contacts, Pin, Straight PCB Thru Hole, Bright Tin Shell+Grounding Dimples, 0.76µm (30µ in) Power&0.76µm (30µ in) Signal, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock /
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L777TWA7W2PP2SY | L777TWA7W2PP2SY-ND | L777TWA7W2PP2SY | 01M3102 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Machined Hybrid, 7W2, Power (20A)&signal (7.5A) Contacts, Pin, Straight Pcb Thru Hole, Bright Tin Shell+Grounding Dimples, 0.76Μm (30Μ In) Power&0.76Μm (30Μ In) Si... |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Panel Mount, Through Hole |