DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1330 1340 1350 1360 1370 1380 1383 1384 1385 1386 1387 1388 1389 1390 1391 1392 1393 1394 1395 1400 1410 1420 1430 1440 1450 1500 1550 1569
Product Name Notes
".156"" FLEX STACK, POWER FLEXIBLE"
"11 Position Header Spacer Connector 0.156"" (3.96mm) Tin Through Hole"
"12 Position Header Spacer Connector 0.156"" (3.96mm) Tin Through Hole"
"18 Position Header Spacer Connector 0.156"" (3.96mm) Tin Through Hole"
"20 Position Header Spacer Connector 0.156"" (3.96mm) Tin Through Hole"
"Connector Header Through Hole 2 position 0.335"" (8.50mm)"
"Connector Header Through Hole 3 position 0.335"" (8.50mm)"
"Connector Header Through Hole 4 position 0.335"" (8.50mm)"
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
15 Position D-Sub, High Density Plug, Male Pins Connector
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
15, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector
15, 15 Position D-Sub, High Density - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
15, 15 Position D-Sub, High Density - Stacked Receptacle, Female Sockets Connector
16 Pin Shank Terminal Through Hole
2 POS M VERT TH EXT BRD MNT
2 POS. MALE SIL VERTICAL THROUGH
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
25, 25 Position D-Sub - Stacked Plug, Male Pins Connector
25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
25, 25 Position D-Sub - Stacked Receptacle, Female Sockets Connector
26 Position D-Sub, High Density Plug, Male Pins Connector
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
2P M KONA RA PCB BRD AND PNL MNT
2P M KONA RA PCB BRD MNT
3 POS M VERT TH EXT BRD MNT
3 POS. MALE SIL VERTICAL THROUGH
37 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Receptacle, Female Sockets Connector
37, 37 Position D-Sub - Stacked Plug, Male Pins Connector
37, 37 Position D-Sub - Stacked Receptacle, Female Sockets Connector
3P M KONA RA PCB BRD AND PNL MNT
3P M KONA RA PCB BRD MNT
4 POS M VERT TH EXT BRD MNT
4 POS. MALE SIL VERTICAL THROUGH
44 Position D-Sub, High Density Plug, Male Pins Connector
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
4P M KONA RA PCB BRD AND PNL MNT
4P M KONA RA PCB BRD MNT
5 Position Circular Connector Receptacle, Female Sockets Solder
62 Position D-Sub, High Density Plug, Male Pins Connector
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
9 Pin Shank Terminal Through Hole
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
9, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
9, 9 Position D-Sub - Stacked Plug, Male Pins Connector
9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector
CONN D-SUB RCPT 50POS VERT SLDR
CONN JACK 1PORT PCB
CONN JACK 1PORT SURFACE MOUNT
CONN JACK 2PORT PCB
CONN JACK 4PORT PCB
CONN JACK 6PORT PCB
CONN JACK 8PORT PCB
CONN RJ45 1X1 LP 100D 1:1 YG
CONN RJ45 1X1 LP 1GD 1:1 YG
CONN,RJ45,1X1,1GD,GY LED, THR
CONN,RJ45,1X1,1GD,NO LED, THR
CONN,RJ45,1X1,1GPP,G Y LED, THR
CONN,RJ45,1X1,2.5GD, NO LED, THR
CONN,RJ45,1X1,2.5GPP ,NO LED, THR
CONN,RJ45,1X1,5GD,GY LED, THR
CONN,RJ45,1X1,5GD,NO LED, THR
CONN,RJ45,1X1,5GPP,G Y LED, THR
FLEXFAST DUO K07R SERIES PITCH 1
FLEXFAST SINGLE, RECEPTACLE, PIT
FLEXFAST, PLUG, LENGTH 52.4MM, W
HOUSING JZ CONNECTOR, 10P
HOUSING JZ CONNECTOR, 11P
HOUSING JZ CONNECTOR, 12P
HOUSING JZ CONNECTOR, 13P
HOUSING JZ CONNECTOR, 14P
HOUSING JZ CONNECTOR, 15P
HOUSING JZ CONNECTOR, 2P
HOUSING JZ CONNECTOR, 3P
HOUSING JZ CONNECTOR, 4P
HOUSING JZ CONNECTOR, 5P
HOUSING JZ CONNECTOR, 6P
HOUSING JZ CONNECTOR, 7P
HOUSING JZ CONNECTOR, 8P
HOUSING JZ CONNECTOR, 9P
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e
Jack Modular Connector
PLUGGABLE SCREW TERMINAL BLOCK
POWERELEMENT POWERONE BOLT VERTI
POWERELEMENT POWERONE BUSH HORIZ
POWERELEMENT POWERONE BUSH VERTI
POWERELEMENT POWERONE RIGHT-ANGL
POWERELEMENT POWERONE SMD BOLT V
POWERELEMENT POWERONE SMD BUSH V
POWERELEMENT POWERONE THT BUSH V
POWERELEMENT POWERRADLOK BOLT VE
POWERELEMENT POWERRADSOK BOLT VE
POWERELEMENT POWERTWO BASIC ELEM
POWERELEMENT POWERTWO PUSH IN EL

<< Prev Next >>