2.1mm Pin Meter, 8.1mm Bushing Length, T
"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"
CONN, DC POWER JACK, 2.1MM, 7.5A/12V; Gender:Jack; Current Rating:7.5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L721RAHLP | 137-L721RAHLP-ND | 60AJ1578 |
| Product Name | Pin & Socket Connectors | Power Connectors | Conn, Dc Power Jack, 2.1Mm, 7.5A/12V; Gender Switchcraft/conxall |
| Connector Type | Jack | ||
| Gender | Male / Plug | Female / Jack | |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel PCB Mount |