DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1330
1340
1350
1360
1370
1380
1388
1389
1390
1391
1392
1393
1394
1395
1396
1397
1398
1399
1400
1410
1420
1430
1440
1450
1460
1500
1550
1569
| Product Name | Notes |
|---|---|
| ".050"" LP ARRAY HIGH-SPEED HIGH-" | |
| ".050"" LP ARRAY HIGH-SPEED HIGH-D" | |
| ".100"" FRICTION LOCK TERMINAL STR" | |
| "10 Position Header Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "10 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "10 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "11 Position Header Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "11 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "11 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "12 Position Header Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "12 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "12 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "13 Position Header Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "13 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "13 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "14 Position Header Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "14 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "16 Position Header Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "16 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "18 Position Header Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "18 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "2 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "2 Circuit 0.437"" (11.10mm) Barrier Block Connector, Screws" | |
| "20 Position Header Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "20 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "22 Position Header Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "22 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "24 Position Header Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "24 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "26 Position Header Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "26 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "3 Circuit 0.437"" (11.10mm) Barrier Block Connector, Screws" | |
| "3 Position Header Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "3 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "3 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "4 Circuit 0.437"" (11.10mm) Barrier Block Connector, Screws" | |
| "4 Position Header Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "4 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "4 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "5 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "5 Position Header Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "5 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "5 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "6 Position Header Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "6 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "6 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "7 Position Header Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "7 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "7 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "8 Position Header Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "8 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "8 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "9 Position Header Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "9 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "9 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 7 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.156"" (3.96mm)" | |
| 12 Position Circular Connector Receptacle, Female Sockets Solder | |
| 12 Position Circular Connector Receptacle, Male Pins Solder | |
| 12.4 GHZ SMA FEMALE CONNECTOR SO | |
| 12.4 GHZ SMA FEMALE RIGHT ANGLE | |
| 120 Position Connector Array, Female Sockets Surface Mount Gold | |
| 120 Position Connector Array, Male Pins Surface Mount Gold | |
| 12G SDI 1.0/2.3 FEMALE RIGHT ANG | |
| 12G SDI 1.0/2.3 FEMALE STRAIGHT | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 160 Position Connector Array, Female Sockets Surface Mount Gold | |
| 160 Position Connector Array, Male Pins Surface Mount Gold | |
| 18 GHZ RT SMA FEMALE CONNECTOR S | |
| 18 GHZ SMA FEMALE BULKHEAD MOUNT | |
| 18 GHZ SMA FEMALE CONNECTOR SOLD | |
| 18 GHZ SMA MALE CONNECTOR SOLDER | |
| 180 Position Connector Array, Female Sockets Surface Mount Gold | |
| 180 Position Connector Array, Male Pins Surface Mount Gold | |
| 240 Position Connector Array, Female Sockets Surface Mount Gold | |
| 240 Position Connector Array, Male Pins Surface Mount Gold | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 3 (Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 320 Position Connector Array, Female Sockets Surface Mount Gold | |
| 320 Position Connector Array, Male Pins Surface Mount Gold | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 40 Position Connector Array, Female Sockets Surface Mount Gold | |
| 40 Position Connector Array, Male Pins Surface Mount Gold | |
| 8 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 80 Position Connector Array, Female Sockets Surface Mount Gold | |
| 80 Position Connector Array, Male Pins Surface Mount Gold | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| CABLE TERMINATION NON MAGNETIC R | |
| CABLE TERMINATION NON MAGNETIC S | |
| CONN ARRAY PLUG 120POS SMD GOLD | |
| CONN ARRAY PLUG 320POS SMD GOLD | |
| CONN ARRAY RCPT 120POS SMD GOLD | |
| CONN ARRAY RCPT 320POS SMD GOLD | |
| CONN D-SUB PLUG 9POS VERT SOLDER | |
| CONN JACK 1PORT PCB | |
| CONN JACK 4PORT PCB | |
| CONN PWR JACK 0.7X2.35MM SOLDER | |
| CONN PWR JACK 1.1X3.5MM SOLDER | |
| CONN PWR JACK 1.35X3.5MM SOLDER | |
| CONN PWR JACK 1.35X3.5MM | |
| CONN PWR JACK 1.7X4.0MM SOLDER | |
| CONN PWR JACK 1.7X4.0MM | |
| CONN PWR JACK 1.7X4.75MM | |
| CONN PWR JACK 1.7X4MM SOLDER | |
| CONN PWR JACK 1.7X5.5MM SOLDER | |
| CONN PWR JACK 1X3.3X5.5MM | |
| CONN PWR JACK 2.1X5.5MM SOLDER | |
| CONN PWR JACK 2.1X5.5MM | |
| CONN PWR JACK 2.4X5.5MM SOLDER | |
| CONN PWR JACK 2.5X5.5MM SOLDER | |
| CONN PWR JACK 2.5X5.5MM | |
| CONN PWR JACK 3X6.5MM SOLDER | |
| DIE CAST BNC FEMALE STRAIGHT BUL | |
| DIE CAST BNC FEMALE STRAIGHT THR | |
| HD-BNC FEMALE RIGHT ANGLE BULKHE | |
| HD-BNC FEMALE STRAIGHT BULKHEAD | |
| HD-BNC FEMALE STRAIGHT THROUGH H | |
| IC Socket Adapter Multiple Packages To QFP Through Hole | |
| LOW PROFILE DIE CAST BNC FEMALE | |
| MACHINED BNC FEMALE RIGHT ANGLE | |
| MACHINED BNC FEMALE STRAIGHT BUL | |
| MACHINED BNC FEMALE STRAIGHT THR | |
| MCX / RIGHT ANGLE JACK RECEPTACL | |
| MCX / STRAIGHT JACK RECEPTACLE F | |
| MCX / STRAIGHT PLUG RECEPTACLE F | |
| NON-MAGNETIC STRAIGHT SMA JACK P | |
| Position Circular Connector | |
| POWERELEMENT LF POWERONE BOLT VE | |
| POWERELEMENT LF POWERONE BUSH VE | |
| POWERELEMENT LF POWERONE RIGHT-A | |
| POWERELEMENT LF POWERONE SMD BOL | |
| POWERELEMENT LF POWERONE SMD BUS | |
| POWERELEMENT LF POWERRADLOK BOLT | |
| POWERELEMENT LF POWERRADSOK BOLT | |
| POWERELEMENT LF POWERTWO BASIC E | |
| POWERELEMENT LF POWERTWO PUSH IN | |
| SMB / RIGHTA ANGLE MALE RECEPTAC | |
| SMB / STRAIGHT JACK RECEPTACLE N | |
| SSL Connector 1 Position Plug Board to Board Solder | |
| SSL Connector 1 Position Receptacle Board to Board Solder |
| << Prev | Next >> |