DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1330
1340
1350
1360
1370
1380
1385
1386
1387
1388
1389
1390
1391
1392
1393
1394
1395
1396
1397
1400
1410
1420
1430
1440
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Plug, Male Pins Connector | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 15, 15 Position D-Sub - Stacked Plug, Male Pins Connector | |
| 15, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector | |
| 15, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| 17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 25, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector | |
| 25, 25 Position D-Sub - Stacked Plug, Male Pins Connector | |
| 25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector | |
| 25, 25 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| 25, 37 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| 26 Position D-Sub, High Density Plug, Male Pins Connector | |
| 26 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 26, 26 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| 3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 37, 37 Position D-Sub - Stacked Plug, Male Pins Connector | |
| 37, 37 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector | |
| 37, 37 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| 44 Position D-Sub, High Density Plug, Male Pins Connector | |
| 44 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 44, 44 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| 5 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 50 Position D-Sub Receptacle, Female Sockets Connector | |
| 62 Position D-Sub, High Density Plug, Male Pins Connector | |
| 62 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 78 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector | |
| 9, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| 9, 25 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| 9, 9 Position D-Sub - Stacked Plug, Male Pins Connector | |
| 9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector | |
| 9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| 9, 9, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector | |
| CONN D-SUB HD PLG 15POS R/A SLDR | |
| CONN D-SUB HD RCPT 15P R/A SLDR | |
| CONN D-SUB PLG 9POS PNL MNT SLDR | |
| CONN D-SUB PLUG 9POS R/A SOLDER | |
| CONN D-SUB RCPT 9POS PNL MT SLDR | |
| CONN D-SUB RCPT 9POS R/A SOLDER | |
| DSUB IP67 WATERPROOF, SD 25F G/F | |
| DSUB STAMPED SIGNAL 3A DUAL PORT | |
| DSUB, MACHINED SIGNAL 5A, IP67, | |
| DSUB, STAMPED SIGNAL 3A, DUAL PO | |
| DSUB, STAMPED SIGNAL 3A, RIGHT A | |
| SLIM SMT DSUB RIGHT ANGLE, 9PIN |
| << Prev | Next >> |