Radwell International Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| (1061030) ECOLINE WIRE DRAW, ETHERCAT, MEASURING LENGTH 3M,BCG08-E1BM0399, BCG08-E1BM0399 WIRE D. FREE 2 YEAR RADWELL WARRANTY | |
| (14898) MOUNTING BRACKET FOR BGS-D SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| (1534007), INCLINOMETER, ZERO POINT CALIBRATION +/- 15 , TWO ANALOG OUTPUTS, M12 X 1 MALE CONNECTOR, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| (20060), SENSOR, EMBEDDABLE, CAPACITIVE, 5MM RANGE, PARTIAL THREAD, 18MM SIZE, NAMUR OUTPUT (ATEX APPROVED), 8.2 VDC NOMINAL, 1 LED, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| (2078538) R/IR SENSOR EAGLE BRACKET,BEF-WTT12L, BEF-WTT12L MOUNTI. FREE 2 YEAR RADWELL WARRANTY | |
| (2305090), CAPACITIVE PROXIMITY SENSOR, SENSING DISTANCE 5MM. FREE 2 YEAR RADWELL WARRANTY | |
| (2310391), SENSOR, CAPACITIVE, 20MM RANGE, SMOOTH PLASIC, 40MM SIZE, STRAIGHT TERMINAL CHAMBER, CONNECTION PROGRAMMABLE, 2-WIRE, 20-250 VAC / 10-300 VDC, 2 LEDS, MINIFAST 7/8" MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE... | |
| (2310800), PROXIMITY SENSOR, CAPACITIVE, 1-10 MM SENSING RANGE, 20-250 VAC, 5-500 MA, NON-FLUSH MOUNT, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| (23115), SENSOR, EMBEDDABLE, CAPACITIVE, 20 MM RANGE, COMBIPROX, 40 MM SIZE, CONNECTION PROGRAMMABLE, 2-WIRE, 20-250 VAC / 10-300 VDC, 2 LEDS, 1/2-14 NPT MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY... | |
| (2503035), SENSOR, EMBEDDABLE, CAPACITIVE, 10MM RANGE, PARTIAL THREAD, 30MM SIZE, SHORT BARREL, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR... | |
| (2504001), PROXIMITY SENSOR, POTENTIOMETER ADJUSTMENT, CAPACITIVE, THREADED, 3 WIRE, 10-65 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| (2504091), SENSOR, CAPACITIVE, 5MM RANGE, PARTIAL THREAD, 18MM RANGE, NORMALLY OPEN, NPN (SINKING), 10-65 VDC, 1 LED, 0.2 METER CABLE, EUROFAST M12 MALE / 3-WIRE. FREE 2 YEAR RADWELL WARRANTY... | |
| (25051), PROXIMITY SWITCH, CAPACITIVE SENSOR, 15 MM SWITCHING DISTANCE, M30X 1.5 THREADED BARREL, 10-65 VDC, FINE ADJUSTMENT, COMPLEMENTARY CONTACT / NPN, 0.1 KHZ SWITCHING, 4 WIRE, IP67. FREE 2 YEAR... | |
| (2506010), SENSOR, EMBEDDABLE, CAPACITIVE, 10MM RANGE, PARTIAL THREAD, 30MM SIZE, COMPLEMENTARY OUTPUTS, NPN (SINKING), 10-65 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY... | |
| (2506110), SENSOR, EMBEDDABLE, CAPACITIVE, 10MM RANGE, PARTIAL THREAD, 30MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (25100), SENSOR, EMBEDDABLE, CAPACITIVE, 20MM RANGE, SMOOTH PLASTIC, 40MM SIZE, STRAIGHT TERMINAL CHAMBER, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 2 LEDS. FREE 2 YEAR RADWELL WARRANTY | |
| (2510091), CAPACITIVE PROXIMITY SENSORS, RANGE 20MM, NO/NC, M15 4 PIN CONNECTION, M40 FLUSH MOUNTING, 65 VDC, SHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| (25156), SENSOR, EMBEDDABLE, CAPACITIVE, 20MM RANGE, COMBIPROX, 40MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 2 LEDS, 1/2-14 NPT MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY | |
| (2530101), SENSOR, EMBEDDABLE, CAPACITIVE, 20MM RANGE, RECTANGULAR, 20MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-65 VDC, 2 LEDS, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| (2620180), SENSOR, EMBEDDABLE, CAPACITIVE, 5MM RANGE, RECTANGULAR PLASTIC, 5.5MM SIZE, NORMALLY CLOSED, PNP (SOURCING), 10-30 VDC, 2 LEDS, 0.2 METER CABLE, 4-PIN M12 EUROFAST MALE CONNECTOR, WITHOUT POTENTIOMETER. FREE 2... | |
| (50113736), OPTICAL DISTANCE SENSOR, PRE-MOUNTED WITH: MOUNTING PLATE, LIGHT SOURCE: LASER, PROTECTION CLASS: 2, MEASUREMENT RANGE: 200 ... 300, 000 MM, ABSOLUTE MEASUREMENT ACCURACY: 5 MM, REPRODUCIBILITY (3 SIGMA): 3... | |
| (75408) FIBER BA1.53SM2AD90 GLASS FIBERS. FREE 2 YEAR RADWELL WARRANTY | |
| (BAW003A) INDUCTIVE DISTANCE SENSOR, 38.5 X 14 X 17 MM, CABLE, EFFECTIVE DISTANCE SE=3.00 MM, IO-LINK. FREE 2 YEAR RADWELL WARRANTY | |
| (BCS0039) CAPACITIVE SENSOR, M12X1, CONNECTOR, NORMALLY OPEN (NO), NPN, 4 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| (BCS004N) CAPACITIVE SENSOR, M30X1.5, CONNECTOR, NORMALLY OPEN/NORMALLY CLOSED (NO/NC), NPN, 20 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| (BCS0056) CAPACITIVE SENSOR, CABLE WITH CONNECTOR, NORMALLY CLOSED (NC), PNP, 8 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| (BCS0070) CAPACITIVE SENSOR, M12X1, CABLE, NORMALLY CLOSED (NC), PNP, 8 MM, NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| (BCS00NA) CAPACITIVE SENSOR, M30X1.5, CONNECTOR, NORMALLY OPEN (NO), PNP, 15 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| (BES00J3) INDUCTIVE SENSOR, 4 X 27 MM, CABLE WITH CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=0.8 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| (BES00JK) INDUCTIVE SENSOR, 4 X 27 MM, CABLE WITH CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=1.5 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| (BES00K0) INDUCTIVE SENSOR, 4 X 41 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=1.5 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| (BES0162) INDUCTIVE SENSOR, 30 X 76.5 MM, CABLE, NORMALLY OPEN/NORMALLY CLOSED (NO/NC), RATED OPERATING DISTANCE SN=10 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| (BES0284) INDUCTIVE SENSOR, 12 X 85 MM, CONNECTOR, NORMALLY CLOSED (NC), RATED OPERATING DISTANCE SN=2 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| (BES02AE) INDUCTIVE SENSOR, 30 X 80 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=15 MM, NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| (BES02E5) INDUCTIVE SENSOR,18 X 70.5 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=5 MM, FOR FLUSH MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| (BES02FN) INDUCTIVE SENSOR, 30 X 83 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=15 MM, NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| (BHS000H) INDUCTIVE SENSOR, 64.2 X 48 X 38.1 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=2 MM, FLUSH, 207 BAR, OIL PRESSURE RATED. FREE 2 YEAR RADWELL WARRANTY | |
| (BHS0021) INDUCTIVE SENSOR, 12 X 69 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=1.5 MM, FLUSH, 500 BAR, OIL PRESSURE RATED. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TR) IC, SENSOR, HALL EFFECT, UNIPOLAR, 24V, SIP-3; HALL EFFECT TYPE:UNIPOLAR; SENSOR CASE STYLE:SIP; NO. OF PINS:3; SUPPLY VOLTAGE RANGE:3V TO. FREE 2 YEAR RADWELL WARRANTY | |
| 1,800 OHM THERMISTOR, FLUSH MOUNT BUTTON, PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| 10,000 OHM THERMISTOR W/11K SHUNT, FLUSH MOUNT BUTTON, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| 10,000 OHM TYPE III THERMISTOR ROOM SENSORS. FREE 2 YEAR RADWELL WARRANTY | |
| 67560 - APQS18-DVHX2 APERTURE QS18 SERIES QTY 18. FREE 2 YEAR RADWELL WARRANTY | |
| ACCU SORT Sensors & Switches B-33107 | |
| ALIGNING AID FOR PILOT LASER, FOR FINE ADJUSTMENT AT LONG DISTANCES, SUITABLE FOR F 9X SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG EVALUATION UNIT, 100 MA, 18-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG PHOTOELECTRONIC SENSOR, VELOCITI ONLY, BRIGHT WHITE COLOR. FREE 2 YEAR RADWELL WARRANTY | |
| APC TEMPERATURE & HUMIDITY SENSOR, WITH DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| AREA LIGHTING RESEARCH Sensors & Switches AA-1068 | |
| AREA SENSOR, SERIES AS1, PHOTOELECTRIC, 1X PNP OUTPUT, 6X BEAMS, 0.8-3 M OPERATING DISTANCE, M12 CONNECTOR, 24 VDC, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| AZBIL CORPORATION, APM-C3A1, APMC3A1, PROXIMITY SWITCH,. FREE 2 YEAR RADWELL WARRANTY | |
| BALLUFF CAPACITIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 60MM BODY, STAINLESS STEEL HOUSING, NPN/PNP, N.O., 8MM SENSING DISTANCE, NON-FLUSH, 100 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR... | |
| BALLUFF Sensors & Switches BAW M12MF2-UAC40F-BP00,5 -GS04 | |
| BALLUFF Sensors & Switches BCS R08RR01-POM80C-EP00, 2-GS49 | |
| BALLUFF Sensors & Switches BES 516-133-MO-C-S4-00,2 | |
| BALLUFF Sensors & Switches BES 516-207-S21-E | |
| BALLUFF Sensors & Switches BES 516-211-E5-E-S27 | |
| BALLUFF Sensors & Switches BES 516-212-E5-E-S21 | |
| BALLUFF Sensors & Switches BES 516-215-E5-E-S21 | |
| BALLUFF Sensors & Switches BES 516-300-S162-S4-D | |
| BALLUFF Sensors & Switches BES 516-3005-G-E4-C-S49- 00,3 | |
| BALLUFF Sensors & Switches BES 516-3005-G-E5-C-S49 | |
| BALLUFF Sensors & Switches BES-515-449-BO-L | |
| BALLUFF,BCSM18PIPSC1 5FBT02,SENSOR,CYLIND ER,10-35VDC,300MA,3 WIRE,2M. FREE 2 YEAR RADWELL WARRANTY | |
| BANNER ENGINEERING Sensors & Switches APQS18-DVHX2 | |
| BCAW/BCSCAPACITY PROXIMITY. FREE 2 YEAR RADWELL WARRANTY | |
| BEF-DS-12 ACCESSORIE, BEF-DS-12, (2076217). FREE 2 YEAR RADWELL WARRANTY | |
| BES - INDUCTIVE SENSOR ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE PROXIMITY SENSOR, 200 MA, 40 MM, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR, 0.1-1.5 MM RANGE, PNP, NORMALLY OPEN, 100 HZ SWITCHING, 11-30 VDC, FLUSH MOUNTING, STAINLESS STEEL HOUSING, M8X1 THREAD, 2 M PUR CABLE, IP65, (BCS0026). FREE 2 YEAR RADWELL... | |
| CAPACITIVE SENSOR, 10 MM RANGE, 10-65 VDC, PNP M30 X1.5 CONNECTION, TERMINAL CHAMBER, PLASTIC, ABS HOUSING MATERIAL, -25 TO +70 DEGREES C, IP67, (25050). FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR, 10MM RANGE, 1 NO, 1 NC, PNP, 10-60VDC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR, D34.0, CABLE, NORMALLY OPEN (NO), 20 MM, NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR, EMBEDDABLE, 10 MM RANGE, PLASTIC RECTANGULAR STYLE, 5.5 MM HEIGHT, NORMALLY OPEN, PNPM 10-30 VDC, 2 LED, .2 METER CABLE, EUROFAST, M12X1, MALE, 3-PIN CONNECTOR (S2620197). FREE 2... | |
| CAPACITIVE SENSOR, EMBEDDABLE, 10MM RANGE, FULL THREAD, 30MM SIZE, STRAIGHT TERMINAL CHAMBER, CONNECTION PROGRAMMABLE, 2-WIRE, 20-250 VAC / 10-300 VDC, 2 LEDS, M16X1.5 CONNECTION, (23104). FREE 2 YEAR RADWELL WARRANTY... | |
| CAPACITIVE SENSOR, FOR OBJECT DETECTION, 10-30 VDC, 100 HZ, 1-8 MM SENSING RANGE, M12 3 PIN MALE CONNECTOR, M18 THREAD, PNP/N/O, -25 TO +30 DEGREE C, IP67, BCS00M8. FREE 2... | |
| CAPACITIVE SENSOR, M08 SERIES, 11-30 V DC OPERATING VOLTAGE, 0.1-3 MM MEASURING RANGE, M8X1 MALE 3-PIN CONNECTOR, 8MM DIAMETER, 54 MM LENGTH, (BCS002M). FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR, M30 SERIES, M30X1.5 THREAD, 2.00 METER CABLE, PVC JACKET, NORMALLY CLOSED OUTPUT, 40 HZ SWITCHING FREQUENCY, NON-FLUSH INSTALLATION. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR, M8X1, CONNECTOR, NORMALLY OPEN (NO), PNP, 1.5 MM, FLUSH, BCS002A. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITIVE SENSOR, W/ MEDIA CONTACT, 10-30 VDC, 100 HZ, PNP, N/O, 2-15 MM SENSING RANGE, M18 THREAD, M12 MALE 4 PIN CONNECTOR, NON FLUSH MOUNT, -25 TO +390 DEGREES C,... | |
| CLAMP, FOR SENSORS 18 MM, FOR SENSORS M18, (BAM00FN). FREE 2 YEAR RADWELL WARRANTY | |
| COMPUMOTOR Sensors & Switches AX111 | |
| CONDAIR Sensors & Switches APS-NA | |
| DATALOGIC Sensors & Switches AK6/D2-5H | |
| DISCONTINUED BY MANUFACTURER 11/04/2022, OCCUPANCY SENSOR, PIR/ULT, 1000SQ FT, IVORY, 1 CIRCUIT, REPLACED BY AD2000I1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, (BES02E7) INDUCTIVE SENSOR, 18 X 70.5 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=8 MM, NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, (BHS0008) INDUCTIVE SENSOR, 64.2 X 48 X 31.75 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=2 MM, FLUSH, 207 BAR, PRESSURE-RESISTANT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, BUILT-IN SENSOR, PICK-UP/SV-12. SV-32, 53MM667. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITIVE LEVEL SENSOR, M12 SERIES, M12 X 1 THREAD, NON-FLUSH, 2.0 M PTFE CABLE CONN, NORMALLY OPEN/(NO)/NPN, 100 HZ, 1-8 MM RANGE, ADJUSTABLE SWITCHING DISTANCE, 12-35 VDC... | |
| DISCONTINUED BY MANUFACTURER, CAPACITIVE PROXIMITY SENSOR, 5 MM RANGE, NPN-NO OUTPUT, EMBEDDABLE, NO POTENTIOMETER, RECTANGULAR, 2 M CABLE LENGTH, BRACKET/PANEL FLUSH MOUNT, SHIELDED, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CAPACITIVE SENSOR, 10-65 VDC, 200 MA, NPN, 10MM RANGE, CHROME-PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITIVE SENSOR, M30X1.5, CONNECTOR, NORMALLY OPEN/NORMALLY CLOSED (NO/NC), PNP, 15 MM, NON-FLUSH, 250 MA, 10-55 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIBER OPTIC AMPLIFIER, PNP, 12-24VDC, 4 1/2-DIGIT, 7-SEGMENT LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIBER OPTIC CABLE, BLACK, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE DISTANCE SENSOR, 12 X 65 MM, CONNECTOR, EFFECTIVE DISTANCE SE=1.30 MM, FLUSH, NO DIRECT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE NAMUR SENSOR, FLUSH MOUNTING, LAST - 200MA, LOAD 100MA, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SWITCH, SWITHING DISTANCE 4 MM, 10 - 30 VDC, NON-FLUSH, PNP 200 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 12 X 60 MM DIMENSION, FLUSH MOUNT, 2 MM RANGE, N.O., 35-250 VAC, 45-65 HZ, 150 MA, BRASS/NICKEL PLATED, PA 12 SENSING SURFACE, IP67. FREE... | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 18 X 83 MM, CONNECTOR, NORMALLY OPEN/NORMALLY CLOSED (NO/NC), RATED OPERATING DISTANCE SN=5 MM, FLUSH, (BES015U). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 24 V, PA 12 SENSING SURFACE, FOR FLUSH MOUNTING, M18X1 SIZE, STAINLESS STEEL HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTICAL DISTANCE SENSOR, 120 M OPERATING RANGE, PROFIBUS, SSI AND RS 232 INTERFACE, 18-30 VDC, 330 MA, PRE-MOUNTED WITH: MOUNTING PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPTICAL DISTANCE SENSOR, 40 METER OPERATING RANGE, PROFIBUS, SSI AND RS 232 INTERFACES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC BOARD, PROXIMITY STAR COUPLER, LOWER BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC AMPLIFIER, LOGIC MODULE, 15 VDC OUTPUT, 250 AMPS MAX, INPUT 11-14 VOLTS A.C. 12-18 VOLTS D.C.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 10-30V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 24-240VAC, 50/60HZ, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, RETROFLECTIVE, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, WITH LED, THREADED BODY, 9 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR,90/260V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SESNOR, 90-240VAC, 24-240VDC, 1NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, DIFFUSE, 2000MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, FOR OUTDOOR LIGHTING, 208-277 VAC, 2000 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELETRIC SENSOR, 0.5AMP MAX, 120VAC, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG IN MODULE, HIGH GAIN ON/OFF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR 2.5MM RANGE PNP N.O. 3WIRE 1METER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR KIT, 10-30 VDC, 2-10 MM OPERATING DISTANCE, 150 MA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, 3 WIRE, LED LIGHT, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, BCS SERIES, CAPACITIVE, (BCS0003). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, CAPACITIVE, M30 X 1.5, 10-65 VDC, 4-WIRE, NPN OUTPUT, CHROME-PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, CAPACITIVE, SHIELDED, 24 VDC, 200 MA, NORMALLY OPEN, PNP, 4 MM OPERATING DISTANCE, M12 / 4 PIN CONNECTOR, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, FLUSH, M12 BARREL, 4 MM OPERATING DISTANCE, NORMALLY OPEN, 500 HZ SWITCHING FREQUENCY, 20-250 VAC/DC, STAINLESS STEEL, 1/2"-20 UNF-2A CONNECTOR, (BES027T). FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, LED LIGHT, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, VALVE POSITION, MATING ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH ANALOG, 5M, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH SENSOR HEAD, POSITIVE-PRESSURE TYPE, 10 MPA, THREADED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 100 MA, 500 VAC, 50/60 HZ, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10WATT, QUICK CONNECT, REED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 12V, 1.5M LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 20-250 VAC / 20-320 VDC, 3-500 MA, M30 X 1.5, N/O. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 20-250VAC, 20-320VDC, 3-500MA,CAPACITIVE SENSOR,M30 X 1.5 THREADED BARREL,PROGRAMMABLE CONNECTION (NC/NO). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 3 METER CABLE, 10-30 VDC, NORMALLY OPEN, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 35-250VAC, 45-65HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 5 MM RANGE, CYLINDRICAL BODY, 2 METER CABLE LENGTH, THREADED FLUSH MOUNTING, SHIELDED, 8.2 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 990 SERIES, 2 WIRE DC, 9-30 VDC, 5-100 MA, SHIELDED, 2 MM SENSING DISTANCE, 12 MM HOUSING DIAMETER, NORMALLY OPEN, 4 PIN MICRO M12 DC... | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, CAPACITIVE SENSOR, 2-20 MM, 10-30 VDC, 150 MA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, CAPACITIVE, 24VDC, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, MAGNETIC, W/BRACKET, 30 VDC, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, NPN, FRONT SENSING, 20-30 VDC,15MM OPERATING DISTANCE, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, PHOTO CELL, POLARIZED, RETRO-REFLEX, 4 PIN MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, PHOTO CELL, WITH CONNECTOR, 4 PIN MALE, 6 METRER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, PHOTO CELL, WITH CONNECTOR, 4PIN MALE, 6M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR , 20-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, CAPACITIVE, 10MM RANGE, PARTIAL THREAD, 30MM SIZE, NORMALLY OPEN, 2 WIRE, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, CAPACITIVE, 20MM RANGE, 2 WIRE, 20-250 VAC, 40MM DIA, M2310300. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, CAPACITIVE, 10MM RANGE, PARTIAL THREAD, 30MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-65 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SENSOR, PNP, 85-250 VAC IN, 20 VDC OUT, 4-PIN M8 PIGTAIL CONNECTOR, LED INDICATORS, IP65, (SICK 1056829), (DEMATIC 05149-00002). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SET OF 6 WALL PLATES FOR TS SENSORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,LOGIC MODULE, PLUG-IN, PHOTOELECTRIC AMPLIFIER, INPUT: 9 - 16 VAC OR 12 - 20 VDC, OUTPUT: 15 VDC .250 AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL COMP. LCD DISPLAY, 12-24VDC 4-20MA NPN. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL CONVERGENT LED TO 15MM RANGE- GLASS/VIAL SENSOR (CURVE OK)-INPUT 12-24VDC-LIGHT ON NPN 50MA/30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL CONVERGENT LED TO 15MM RANGE- GLASS/VIAL SENSOR (CURVE OK)-INPUT 12-24VDC-LIGHT ON PNP 50MA/30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DUCT AVERAGING SENSOR, 10K OHM THERMISTOR, 4-20 MA OUTPUT, 10-35 VDC, WEATHERPROOF ENCLOSURE, -30-130 FAHRENHEIT, 12 FT BENDABLE ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROCHEMICAL CO TRANSMITTERROOM, 15-40VAC. FREE 2 YEAR RADWELL WARRANTY | |
| FABCO Sensors & Switches 9D49-000-031-08 | |
| FABCO Sensors & Switches 9D49-000-302-08 | |
| FABCO Sensors & Switches 9D49-000-331-08 | |
| FIBER OPTIC SENSOR, DIFFUSE MODE BIFURCATED GLASS FIBER, 36 IN LONG; 0.156 DIA. BUNDLE, PVC SHEATH, RIGHT ANGLE SENSING TIP. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED STOP IN GENERAL, FOR INDUCTIVE SENSORS 4; FOR INDUCTIVE SENSORS BES M8, STAINLESS STEEL, DIMENSION, 8 X 97 MM, (BAM009M). FREE 2 YEAR RADWELL WARRANTY | |
| GAMEWELL-FCI Sensors & Switches ASD-PL3 | |
| GAMEWELL-FCI Sensors & Switches ASD-PL3R-IV | |
| HOCHIKI Sensors & Switches ALN-V | |
| HOCHIKI Sensors & Switches ATJ-EA | |
| INDUCTIVE DISTANCE SENSOR, 12 X 65 MM, CABLE WITH CONNECTOR, EFFECTIVE DISTANCE SE=2.50 MM, NON-FLUSH, (BAW0015). FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE DISTANCE SENSOR, 18 X 65 MM, CONNECTOR, EFFECTIVE DISTANCE SE=3.00 MM, FLUSH,BAW002K. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE DISTANCE SENSOR, 30 X 57 MM, CONNECTOR, EFFECTIVE DISTANCE SE=9.00 MM, NON-FLUSH, BAW002Y. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 1.5 MM RANGE, 10-30 VDC, 500 HZ, PNP, N/O, M8 MALE 3 PIN CONNECTOR, 0.3 M CABLE LENGTH, -25 TO +70 DEGREE C, IP67, (BES00HC). FREE 2... | |
| INDUCTIVE PROXIMITY SENSOR, 1.5MM RANGE, TUBULAR, 8MM DIAMETER, SHIELDED, OUTPUT 1NO / PNP, QUICK DISCONNECT, CONNECTOR M12 4PIN, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, M12, F, 2.0MM, BN, SELF-MON, PNP, NO, Q65. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 12 X 27 X 6.5 MM BODY, POLYCARBONATE HOUSING, TOP SENSING, NPN, N.O. OUTPUT, 4 MM SENSING DISTANCE, NON-FLUSH, 200 HZ SWITCHING FREQUENCY, IP67 ENCLOSURE PROTECTION,... | |
| INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 12 X 27 X 7 MM BODY, POLYCARBONATE HOUSING, TOP SENSING, NPN, N.C. OUTPUT, 4 MM SENSING DISTANCE, NON-FLUSH, 200 HZ SWITCHING FREQUENCY, IP67. FREE 2... | |
| INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 8 X 26.5 X 7.4MM BODY, POLYCARBONATE HOUSING, TOP SENSING, NPN, N.O. OUTPUT, 2.5 MM SENSING DISTANCE, NON-FLUSH MOUNTING, 500 HZ, 10-30 VDC, IP67, PIGTAIL CONNECTION. | |
| INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 45MM BODY, CHROME-PLATED BRASS HOUSING, NPN, N.O. OUTPUT, 6MM SENSING DISTANCE, SEMI-FLUSH, 800 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR... | |
| INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 50MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 2MM SENSING DISTANCE, FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, 3-PIN M8 QUICK-DISCONNECT.. FREE 2 YEAR... | |
| INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 50MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 4MM SENSING DISTANCE, NON-FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, 3-PIN M8 QUICK-DISCONNECT.. FREE 2 YEAR... | |
| INDUCTIVE PROXIMITY SENSOR, TUBULAR, CHROME-PLATED BRASS HOUSING, PNP, 6MM SENSING DISTANCE, SHIELDED, N.O. OUTPUT, 4-PIN M12 QUICK-DISCONNECT, 12MM DIAMETER, 45MM BODY LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, TUBULAR, CONTROL VOLTAGE 10-30VDC, 18MM DIAMETER X 64MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 5MM SENSING DISTANCE, SHIELDED, 600 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT,... | |
| INDUCTIVE PROXIMITY SWITCH, 20-250 VAC/DC, 5-250 MA, 400 HZ, N/O, 5 MM SENSING RANGE, M12 MALE CONNECTOR, FLUSH MOUNTING, -25 TO +70 DEGREE C, IP67, (BES028R). FREE 2 YEAR RADWELL... | |
| INDUCTIVE SENSOR, 0.8 MM RANGE,10-30 VDC, 5000 HZ, PNP, N/O, 5 M CABLE LENGTH, STAINLESS STEEL, FLUSH MOUNT, -25 TO 70 DEGREE C, IP67, BES00FU. FREE 2 YEAR RADWELL WARRANTY... | |
| INDUCTIVE SENSOR, 1.5 MM RANGE, 10-30 VDC, 1000 HZ, PNP, N/O, M12 MALE 4 PIN CONNECTOR, STAINLESS STEEL, -25 TO +80 DEGREE C, IP68, BHS001L. FREE 2 YEAR RADWELL WARRANTY... | |
| INDUCTIVE SENSOR, 18 X 83 MM, CONNECTOR, NORMALLY OPEN/NORMALLY CLOSED (NO/NC), RATED OPERATING DISTANCE SN=5 MM, FLUSH,(BES02H6). FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 2 MM SENSING RANGE, 10-30 VDC, 3500 HZ, PNP, NO/NC, M12 MALE 4 PIN CONNECTOR, FLUSH MOUNT, -40 TO +85 DEGREES C, IP68, (BES0161). FREE 2 YEAR RADWELL... | |
| INDUCTIVE SENSOR, 20-30VDC, 130MA, 3 CONDUCTORS, NORMALLY CLOSED NC, RATED OPERATING DISTANCE SN 3.7 MM, NON-FLUSH, CABLE 5M, BE S02M4. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 2MM SENSING DISTANCE, 4-PIN M12 QUICK-DISCONNECT, 2 KHZ SWITCHING FREQUENCY, NICKEL-PLATED BRASS HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 3.7 MM RANGE, 20-30 VDC, 300 HZ, PNP, N/O, M12 MALE 4 PIN CONNECTOR, NON FLUSH MOUNT, -25 TO +70 DEGREE C, IP67, BES02MC. FREE 2 YEAR RADWELL... | |
| INDUCTIVE SENSOR, 30 X 83 MM, CONNECTOR, NORMALLY OPEN/NORMALLY CLOSED (NO/NC), RATED OPERATING DISTANCE SN=15 MM, NON-FLUSH, PN (BES0173). FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 5 X 41 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=0.8 MM, FLUSH, (BES00H2). FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 5 X 41 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=1.5 MM, FLUSH, (BES00HF). FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 50 X 25 X 10 MM, CABLE WITH CONNECTOR, NORMALLY OPEN/NORMALLY CLOSED (NO/NC), RATED OPERATING DISTANCE SN=5 MM, FLUSH, (BES0153). FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 70MM NON FLUSH MOUNT, PNP-NO/NC OUTPUT, 4MM DETECTION, IP68. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, OPERATING VOLTAGE 10-30 VDC, PNP NORMALLY OPEN (NO), RANGE 0.8 MM, SWITCHING FREQUENCY 5000 HZ, M12X1-MALE 4-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR,1.5 MM RANGE, 10-30 VDC, 5000 HZ, PNP, N/O, 5 M CABLE LENGTH, STAINLESS STEEL, FLUSH MOUNT, -25 TO +70 DEGREES C, IP67, (BES00J7). FREE 2 YEAR RADWELL WARRANTY... | |
| INDUCTIVE SENSORS, 10-30 VDC, 5000 HZ, PNP, N/O, 1.5 MM RANGE, M8 3 PIN MALE CONNECTOR, 0.20 M CABLE LENGTH, STAINLESS STEEL, FLUSH MOUNT, -25 TO +70 DEGREE C, IP67,... | |
| KOYO INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 12 X 27 X 12MM BODY, POLYCARBONATE HOUSING, FRONT SENSING, NPN, N.O. OUTPUT, 4MM SENSING DISTANCE, NON-FLUSH, 200 HZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2... | |
| KOYO INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 12 X 27 X 7MM BODY, POLYCARBONATE HOUSING, TOP SENSING, NPN/PNP, N.O. OUTPUT, 4MM SENSING DISTANCE, NON-FLUSH, 200 HZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2... | |
| KOYO INTERNATIONAL Sensors & Switches APS4-12S-E-D | |
| LINEAR CURRENT SENSOR, 10MA, SOIC-8, FULL REEL; QUIESCENT CURRENT:-; BANDWIDTH:80KHZ; SENSOR CASE STYLE:SOIC; NO. OF PINS:8PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5V; OPERATING TEMPERATURE MIN:-40¦C; PRODUCT RANGE:- ROHS COMPLIANT: YES. | |
| MAGNETIC SENSOR, 2.0 V, 4 WATT MAX, (REPLACES 949-200-002). FREE 2 YEAR RADWELL WARRANTY | |
| MD MICRO DETECTORS Sensors & Switches AE1/AN-1F | |
| MD MICRO DETECTORS Sensors & Switches AE1/AN-2A | |
| MD MICRO DETECTORS Sensors & Switches AE1/AP-1F | |
| MD MICRO DETECTORS Sensors & Switches AE1/AP-2F | |
| MD MICRO DETECTORS Sensors & Switches AE1/AP-2FDP | |
| MD MICRO DETECTORS Sensors & Switches AE1/AP-3F | |
| MD MICRO DETECTORS Sensors & Switches AE1/AP-4F | |
| MD MICRO DETECTORS Sensors & Switches AE6/AN-3A | |
| MD MICRO DETECTORS Sensors & Switches AK1-AP-1H | |
| MD MICRO DETECTORS Sensors & Switches AK1/AP-2H | |
| MD MICRO DETECTORS Sensors & Switches AM1-AP-2H | |
| MD MICRO DETECTORS Sensors & Switches AM1/AP-2H | |
| MD MICRO DETECTORS Sensors & Switches AM6/AP-3H | |
| MD MICRO DETECTORS Sensors & Switches AT1/AN-3H | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 60MM BODY, NICKEL-PLATED BRASS HOUSING, NPN/PNP, N.O. OUTPUT, 8MM SENSING DISTANCE, NON-FLUSH, 750 HZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR... | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 64MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 8MM SENSING DISTANCE, NON-FLUSH, 300 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE... | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 4MM DIAMETER X 30.2MM BODY, STAINLESS STEEL HOUSING, PNP, N.O. OUTPUT, 1.5MM SENSING DISTANCE, FLUSH, 7 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR... | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 20.3MM BODY, STAINLESS STEEL HOUSING, PNP, N.C. OUTPUT, 2MM SENSING DISTANCE, FLUSH, 7 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR... | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 29.4MM BODY, STAINLESS STEEL HOUSING, NPN, N.C. OUTPUT, 2MM SENSING DISTANCE, FLUSH, 7 KHZ SWITCHING FREQUENCY, IP67, 3-PIN M8 QUICK-DISCONNECT.. FREE... | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 45MM BODY, NICKEL-PLATED BRASS HOUSING, NPN, N.O. OUTPUT, 1.5MM SENSING DISTANCE, FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR... | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 45MM BODY, NICKEL-PLATED BRASS HOUSING, NPN, N.O. OUTPUT, 2.5MM SENSING DISTANCE, NON-FLUSH, 2.5 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR... | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 45MM BODY, NICKEL-PLATED BRASS HOUSING, NPN, N.O. OUTPUT, 2MM SENSING DISTANCE, FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR... | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 45MM BODY, NICKEL-PLATED BRASS HOUSING, NPN, N.O. OUTPUT, 4MM SENSING DISTANCE, NON-FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR... | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 45MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 1.5MM SENSING DISTANCE, FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR... | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 45MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 2MM SENSING DISTANCE, FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR... | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 50MM BODY, NICKEL-PLATED BRASS HOUSING, NPN, N.O. OUTPUT, 1.5MM SENSING DISTANCE, FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, 3-PIN M8 QUICK-DISCONNECT.. FREE... | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 50MM BODY, NICKEL-PLATED BRASS HOUSING, NPN, N.O. OUTPUT, 2.5MM SENSING DISTANCE, NON-FLUSH, 2.5 KHZ SWITCHING FREQUENCY, IP67, 3-PIN M8 QUICK-DISCONNECT.. FREE... | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 50MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 1.5MM SENSING DISTANCE, FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, 3-PIN M8 QUICK-DISCONNECT.. FREE... | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 50MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 2.5MM SENSING DISTANCE, NON-FLUSH, 2.5 KHZ SWITCHING FREQUENCY, IP67, 3-PIN M8 QUICK-DISCONNECT.. FREE... | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 60MM BODY, NICKEL-PLATED BRASS HOUSING, NPN, N.O. OUTPUT, 1.5MM SENSING DISTANCE, FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT. FREE... | |
| MICRO DETECTORS, INDUCTIVE PROXIMITY SWITCHES, OPERATING VOLTAGE: 10-30 VDC, SWITCHING FREQUENCY: 1 KHZ, CONNECTION: 3-PIN M8 QUICK-DISCONNECT PROXIMITY SWITCH INDUCTIVE 8MM PNP 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| MOUNTING BRACKET, RIGHT-ANGLE, GALVANIZED STEEL, FOR M18 THREADED SENSORS, (5308446). FREE 2 YEAR RADWELL WARRANTY | |
| MOUNTING CLAMP, FOR PROXIMITY SENSORS, FOR 12 MM SENSORS; FOR M12 SENSORS, BRASS NICKEL PLATED, WITH POSITIVE STOPS, (BAM00E0). FREE 2 YEAR RADWELL WARRANTY | |
| MULTIFUNCTION CAN LINE SENSOR, PROXIMITY SWITCH, THREE SENSING MODES: PROXIMITY, ZERO SPEED, AND JAM, 10.5-30VDC, NPN&PNP OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| NETIC POSITION SENSOR (ELECTRONIC) WITH QUICK DISCONNECT + LED - 1/4" DOVETAIL STYLE - SINKING NPN - 6-24VDC - 0.2A (MAX) - 0.5V DROPREPLACES 949-200-332). FREE 2 YEAR RADWELL WARRANTY... | |
| OPTEX Sensors & Switches AX-100PLUS | |
| OPTIMATION INC Sensors & Switches APS4-12M-E-D | |
| PHOTOCELL, DISPOSABLE LIGHT BARRIER, 12-30VDC, 800-8000MM SENSING DISTANCE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC 11-28VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC DETECTION SYSTEM, INFRARED, 100-200 FOOT RANGE, WALL MOUNT, RECEIVER/TRANSMITTER PAIR, 10.5-28 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC DETECTOR, MAXIMUM DETECTION RANGE: 20 M, MAXIMUM ARRIVAL RANGE: 200 M, INTERRUPTION PERIOD: SELECTABLE BETWEEN 50-100-250-500 MSEC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC DETECTOR, OUTDOOR, DUAL BEAM, ANTI-FROST HOOD COVER, IP65 WEATHERPROOF, AUTOMATIC GAIN CONTROL CIRCUIT. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC MODULE, 2M, ADAPTION CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC PICKUP SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR SMARTEYE PLUS 12-24VDC 14221. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SMARTEYE HIGH INTENSITY FIBER OPTIC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SMARTEYE PLUS FIBER OPTIC. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SENSOR, (REPLACES 949-000-031), SQUARE 1 ELECTRONIC SOURCING, PNP, 6 - 24 VDC, 0.2 AMP MAX, 0.5 VOLTAGE DROP. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SENSORS, QUICK DISCONNECT WITH 6 INCH PIGTAIL, 5-28 VDC, .2 AMP, 4.8 WATTS MAX, 3 PIN MALE, REPLACES 949-000-331. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE SENSOR AMPLIFIER, NPN, 4-1/2 DIGIT, 2 COLOR SEGMENT LED, RED LED. FREE 2 YEAR RADWELL WARRANTY | |
| PROX SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - EXT RANGE INDUCTIVE, CYLINDRICAL SHIELDED M6.5 SMOOTHBODY (NOT THREADED), 2MM RANGE, PNP, SHORT BODY, 2M PRE-WIRED CABLE, N/O. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - EXT RANGE INDUCTIVE, CYLINDRICAL SHIELDED M6.5 SMOOTHBODY (NOT THREADED), 2MM SENSING RANGE, PNP, SHORT BODY, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - EXT RANGE PROX SENSOR, CYLINDRICAL , STAINLESS STEEL, SHIELDED CONSTRUCTION, 8MM THREADED BODY, 2MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL... | |
| PROXIMITY SENSOR - EXT RANGE PROX SENSOR, CYLINDRICAL, SS FACE & BODY, SHIELDED, 8MM THREADED, 2MM RANGE, PNP, N/O, 3-PIN, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED BODY, 2MM SENSING RANGE, PNP OUTPUT, 50MM LENGTHBODY, NORMALLY OPEN, M8 CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED, 2MM SENSING RANGE, NPN, REGULAR LONG BODY, 2M PRE-WIRED CABLE, N/O. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED, 2MM SENSING RANGE, PNP, 32MM LENGTH BODY, N/O, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED, 2MM SENSING RANGE, PNP, REGULAR SHORT BODY, N/O, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - EXTENDED RANGE PROXIMITY SENSOR, CYLINDRICAL , METALHEAD BRAND STAINLESS STEEL FACE AND BODY, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 4MM RANGE, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL SHIELDED , 12MM THREADED, 4MM RANGE, NPN, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL SHIELDED , 8MM THREADED, 2MM RANGE, NPN, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 8MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE PROX SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 5MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 3-PIN, 1/2-20 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY... | |
| PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 3-PIN, 1/2-20 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, PNP OUTPUT, N/O OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 30MM THREADED BODY, 15MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED , 5MM THREADED, 1MM RANGE, PNP, N/O OUTPUT, 3-PIN, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED , 5MM THREADED, 1MM RANGE, PNP, N/O OUTPUT, PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, M3 SMOOTHBODY,SHIELDED, 1MM SENSING RANGE, REGULAR BODY, 0.3M PIGTAIL TO M8 CONNECTOR, N/O, , PNP. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, M3 SMOOTHBODY,SHIELDED, 1MM SENSING RANGE, REGULAR BODY, 0.5M PIGTAIL TO M8 CONNECTOR, N/O, , PNP. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, M3 SMOOTHBODY,SHIELDED, 1MM SENSING RANGE, REGULAR BODY, 2M PRE-WIRED CABLE, N/C, NPN. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, M3 SMOOTHBODY,SHIELDED, 1MM SENSING RANGE, REGULAR BODY, 2M PRE-WIRED CABLE, N/C, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, M3 SMOOTHBODY,SHIELDED, 1MM SENSING RANGE, REGULAR BODY, 2M PRE-WIRED CABLE, N/O, NPN. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, M3 SMOOTHBODY,SHIELDED, 1MM SENSING RANGE, REGULAR BODY, 2M PRE-WIRED CABLE, N/O, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, M4 SMOOTHBODY,SHIELDED, 1MM SENSING RANGE, REGULAR BODY, 5M PRE-WIRED CABLE, N/O, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - INDUCTIVE, RECTANGULAR, 17 X 17MM SENSOR, 28MM LENGTH, 4MM SENSING RANGE, UNSHIELDED, NORMALLY OPEN, PNP, 5M PVC CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - LONG RANGE, CYLINDRICAL , STAINLESS STEEL, SHIELDED, 5MM THREADED BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - LONG RANGE, CYLINDRICAL, CP BRASS, SHIELDED, 12MM THREADED, 6MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - M12 CAPACITIVE, SHIELDED 4MM SENSING RANGE, PNP, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - M12 CYLINDRICAL INDUCTIVE, 2MM SENSING RANGE, SHIELDED, AC/DC, N/C, EUROPEAN CONNECTION - M12 EXTERNAL THREAD WITH AC MICRO CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - M12 INDUCTIVE, UNSHIELDED 4MM SENSING RANGE, PNP, N/O, SHORT BODY, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR - M30 INDUCTIVE, CYLINDRICAL, SHIELDED, THREADED, 10MM RANGE, 3-WIRE PNP, N/O, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR 10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR MOUNTS, SCREW CLAMP, WITH POSITIVE STOPS, FOR M12 SENSORS, FASTENING LENGTH 46MM AND LONGER, BRASS NICKEL PLATED, BAM00CY. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, 5 METER, 3 WIRE, NON-FLUSH MOUNT,10-30 VDC, 400 MA, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, 90/250 VAC, 100 MA, 10 M SENSING DISTANCE, M30, 15 HZ, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, 2-20 MM RANGE, 10-65 VDC, 200 MA. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, BAE009E, 300 MA, 12-35 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 8MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT . FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 20MM RANGE, AC OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, SHIELDED, 30MM THREADED BODY, 30MM RANGE, NPN, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, STAINLESS STEEL, SHIELDED, 35MM BODY LENGTH, M8 THREADED BODY, 2MM RANGE, PNP, N/C, 3M PRE-WIRED CABLE (PUR). FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, EXTENDED RANGE, M12, INDUCTIVE, CHROME-PLATED BRASS BODY & PLASTIC FACE, SHIELDED, 4MM RANGE, PN{ N/O, 5M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, FOR USE WITH:CHERRY MP2007 SERIES MAGNETIC PROXIMITY SENSORS, IP / NEMA RATING:-, PRODUCT RANGE:-, ACCESSORY TYPE:ACTUATOR MAGNET, SENSOR INPUT:MAGNETIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, 10 MM SENSING DISTANCE, 90/250 VAC, 180 MA, 15HZ, 2M . FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, 10/30 VDC, 400 MA, NPN-NO, 3-WIRE, 2KHZ, SHIELDED, CYLINDER, THREADED - M12, NICKEL-PLATED BRASS . FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, 2 MM SENSING RANGE, SHIELDED, AC/DC, N/O, CYLINDRICAL, EUROPEAN CONNECTION - M12 EXTERNAL THREAD WITH AC MICRO CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, 4 MM SENSING DISTANCE, 10/30 VDC, 200 MA, 1KHZ, SHIELDED, LED INDICATOR, NICKEL-PLATED BRASS . FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, 5 MM SENSING DISTANCE, 10/30 VDC, 200 MA, NPN-NO, 3-WIRE, 1KHZ, SHIELDED, NICKEL-PLATED BRASS . FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, 5 MM SENSING DISTANCE, 10/30 VDC, 400 MA, NPN-NO, 3-WIRE, 1KHZ, SHIELDED, NICKEL-PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, BARREL TYPE, 3 METER CABLE, NORMALLY OPEN, 4 MM SENSING DISTANCE, NON-FLUSH, M12X1, STAINLESS STEEL, (BES0285). FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED, 12MM THREADED BODY, 2MM RANGE, PNP, N/O, 3M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, PNP/NO, 4MM RANGE, 18-30 VDC, M12 X 1 THREADED, FLUSH SHIELDED, KJ4-M12MN50-DPS-V2. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, THREADED, TUBULAR, 8MM DIAMETER X 45MM BODY, CHROME-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 10-30 VDC, 3MM SENSING DISTANCE, SEMI-FLUSH MOUNTING, 1 KHZ SWITCHING FREQUENCY, 3 WIRE, #26... | |
| PROXIMITY SENSOR, INDUCTIVE, TUBULAR, 3MM SENSING DISTANCE, 3-PIN M8 QUICK-DISCONNECT, 8MM DIAMETER X 60MM BODY, PNP, N.O. OUTPUT, SEMI-FLUSH, 1 KHZ SWITCHING FREQUENCY, CHROME-PLATED BRASS HOUSING, IP67. FREE 2 YEAR... | |
| PROXIMITY SENSOR, M12, INDUCTIVE, SHIELDED 2MM SENSING RANGE, AC/DC, N/C, M12 AC MICRO QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18 INDUCTIVE, CYLINDRICAL, SHIELDED, THREADED, 5MM RANGE, 2-WIRE DC, N/O, 4-PIN M12 DC MICRO QD, PINS 3 & 4 WIRING. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M18, INDUCTIVE, SHIELDED 8MM SENSING RANGE, DC 2-WIRE, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M30 INDUCTIVE, SHIELDED 10MM SENSING RANGE, AC/DC, N/O, REGULAR BODY, 5M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M8, INDUCTIVE, SHIELDED 2MM SENSING RANGE, PNP, N/O, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, M8, INDUCTIVE, SHORT BODY, SHIELDED 2MM SENSING RANGE, PNP, N/O, 0.3M PIGTAIL TO M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR,BCS & SK1,CAPACITIVE PROXIMITY,N.O.,10-36 VDC,250MA,SENSING RANGE 8MM. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR,FLUSH MOUNT,M18,NO,09-250V ,5MA,3PIN TYPE 62 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSORS, VALVE POSITION SENSORS AND MATING ACCESSORIES,20-250VA C, 5-500MA, SENSING 1-10MM. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH 10-30VDC 0.8MM 3000HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH 10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH 200MA. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH 250VAC 180MA. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH 300V. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH 35-250VAC 45-65HZ CABLE:3M. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH 4MM RANGE 10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH 4MM RANGE PNP 10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH CAPACITIVE 10-30VDC/250MA 40MM. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH INDUCTIVE 10-30VDC 200MA 5M. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH INDUCTIVE 12-24V 400MA. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH INDUCTIVE SENSOR NO 8M. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH NPN NO 4MM 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, 1.5MA, 5MM SENSING RANGE, 2M CABLE, . FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, 10 MM, 250 MA, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, 12-24VDC, 1 OUTPUT, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, 12V INPUT, NO NPN, 7MM SENSITIVITY. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, 20MM RANGE, 20-250VAC, 20-320VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, 24V OPERATING VOLTAGE, STAINLESS STEEL, 3-CONDUCTORS, SHIELDED, NORMALLY OPEN, 5MM CABLE, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, 5 MM RANGE, 200 MAX AMPS, 10-30 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, 5-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, CAPACITIVE SENSOR, CABLE WITH CONNECTOR, NORMALLY OPEN (NO), PNP, 8 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, MAGNETIC, 5-30 VDC, 5 METER CABLE LENGTH,. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, MAGNETIC, 5-30VDC, 5METERS. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH,10-30VDC,400M A,NPN, NORMALLY OPEN,2M . FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PROXITMITY SWITCH, 3 WIRE, IP67, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXMITY SENSOR - M12 INDUCTIVE, SHIELDED 4MM SENSING RANGE, N/O, NPN, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| PULSOTRONIC Sensors & Switches 9964-1702 | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches AE1-AN-1F-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches AE1-AP-5F-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches AM1-AP-2A-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches AT1-AP-3H-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BCS R08RR01-PSM80C-EP00, 2-GS49-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BCS0055-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BCS00NP-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BES 515-326-S4-C-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BES 515-360-S4-C-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BES 516-207-S21-E-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BES 516-211-E5-E-S21-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BES 516-3005-G-E4-C-PU-0 5-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BES003P-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BES004N-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BES0059-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BES0068-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BES008L-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BES00E9-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BES00H2SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BES00HF-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BES00UYSUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BES013P-SUB | |
| REED SWITCH, PROXIMITY, MAGNETIC, FOR CYLINDER, 20 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| RELACEMENT FOR BALLUFF BCS-030-WO-5-L0, PROXIMITY SENSOR - CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 30MM THREADED BODY, 30MM RANGE, AC OUTPUT, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF AUTOMATION DIRECT AE1-A0-1A, PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED M8 THREADED, 2MM SENSING RANGE, NPN, N/O, 2M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF AUTOMATION DIRECT AE1-AP-4A, PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL UNSHIELDED, 8MM THREADED, 4MM RANGE, PNP, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF AUTOMATION DIRECT AM1-AN-1H, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED , 12MM THREADED BODY, 2MM RANGE, NPN, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL... | |
| REPLACEMENT OF AUTOMATION DIRECT AM1-AN-2H, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED BODY, 4MM RANGE, NPN, N/O OUTPUT, 4-PIN, M12 QD . FREE 2 YEAR RADWELL WARRANTY... | |
| REPLACEMENT OF AUTOMATION DIRECT AM1-AP-1H, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL... | |
| REPLACEMENT OF AUTOMATION DIRECT APS4-12M-E-D, PROXIMITY SENSOR - INDUCTIVE, RECTANGULAR, NPN, UNSHIELDED, 4MM SENSE RANGE, N/O OUTPUT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF BALLUFF BAW M18MG-UAC80F-S04G, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY ANALOG OUTPUT, 0-10V OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY... | |
| REPLACEMENT OF BALLUFF BCS M18KM3-UST80G-BV02, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 18MM THREADED BODY, 15MM RANGE, AC/DC OUTPUT, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF BALLUFF BCS-030-NO-1C03, PROXIMITY SENSOR - CAPACITIVE, CYLINDRICAL , PLASTIC, UNSHIELDED, 30MM THREADED BODY, 30MM RANGE, NPN, N/C OUTPUT, 2 M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF BALLUFF BES 515-362-S4-C, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 30MM THREADED BODY, 15MM RANGE, PNP OUTPUT,. FREE 2 YEAR RADWELL WARRANTY... | |
| REPLACEMENT OF BALLUFF BES 516-113-S4-C, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, PNP OUTPUT, NO, 4 PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY... | |
| REPLACEMENT OF BALLUFF BES 516-118-S4-C, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, NPN OUTPUT, NO. FREE 2 YEAR RADWELL... | |
| REPLACEMENT OF BALLUFF BES 516-131-S4-C, PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED CONSTRUCTION, 12MM THREADED BODY, 4MM RANGE, PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY... | |
| REPLACEMENT OF BALLUFF BES 516-207-BO-E-03, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR... | |
| REPLACEMENT OF BALLUFF BES 516-207-S27-E, PROXIMITY SENSOR - M12 CYLINDRICAL INDUCTIVE PROXIMITY SENSOR, 2MM SENSING RANGE, SHIELDED, AC/DC, NORMALLY OPEN, EUROPEAN CONNECTION - M12 EXTERNAL THREAD WITH AC MICRO CONNECTION. | |
| REPLACEMENT OF BALLUFF BES 516-208-S27-E, PROXIMITY SENSOR - M12 CYLINDRICAL INDUCTIVE PROXIMITY SENSOR, 2MM SENSING RANGE, SHIELDED, AC/DC, NORMALLY CLOSED, EUROPEAN CONNECTION - M12 EXTERNAL THREAD WITH AC MICRO CONNECTION. | |
| REPLACEMENT OF BALLUFF BES 516-211-E5-E-S21, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED, 5MM RANGE, AC/DC, N/O OUTPUT, 3-PIN, 1/2-20 QD. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF BALLUFF BES 516-215-E4-E-05, PROXIMITY SENSOR, M30 INDUCTIVE, SHIELDED 10MM SENSING RANGE, AC/DC, N/O, REGULAR BODY, 5M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF BALLUFF BES 516-3005-E5-C-S49, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , STAINLESS STEEL, SHIELDED , 5MM THREADED, 1MM RANGE, PNP, N/O OUTPUT, 3-PIN, M8 QD. FREE 2 YEAR RADWELL WARRANTY... | |
| REPLACEMENT OF BALLUFF BES 516-3006-E5-C-S49, PROXIMITY SENSOR - LONG RANGE, CYLINDRICAL , STAINLESS STEEL, SHIELDED, 5MM THREADED BODY. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF BALLUFF BES 516-3007-E4-C-PU-05, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, SHIELDED, M4 SMOOTHBODY (NOT THREADED), 1MM RANGE, PNP, N/O, 5M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF BALLUFF BES03RZ, PROXIMITY SENSOR - EXT RANGE INDUCTIVE, CYLINDRICAL SHIELDED M6.5 SMOOTHBODY (NOT THREADED), 2MM RANGE, NPN, SUPER SHORT BODY, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SELET Sensors & Switches B50EG188A420 | |
| SELET Sensors & Switches B60122POC5 | |
| SENSOR KIT, PHOTOELECTRIC SENSOR, SMARTEYE XPRO XPC, SMART COMMUNICATION, XPC2, RS-232 MODBUS ASCII, INFRARED, CABLES AND REFLECTOR INCLUDED, (21845), (DAISK-XPCD). FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, AI SERIES, PHOTOELECTRIC, DIGITAL ZOOM 1X TO 4X (17 STEPS), PULSE LIGHTING, OLED DISPLAY, 20 TO 30 VDC, 0.3 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, CAPACITIVE, EMBEDDABLE, 18MM SIZE, 5MM RANGE, PARTIAL THREAD, NORMALLY OPEN, PNP (SOURCING), 10-65 VDC, 1 LED, 0.2 METER LENGTH, 3-PIN EUROFAST M12 MALE CONNECTOR, (2503492). FREE 2 YEAR RADWELL... | |
| SENSOR, EMBEDDABLE, CAPACITIVE, 10MM RANGE, PARTIAL THREAD, 30MM SIZE, SHORT BARREL, NORMALLY OPEN, PNP (SOURCING), 10-65 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD, (2503026). FREE 2 YEAR... | |
| SENSOR, EMBEDDABLE, CAPACITIVE, 10MM RANGE, RECTANGULAR PLASTIC HOUSING, 5.5MM SIZE, NORMALLY CLOSED, 10-30 VDC, 2 LED INDICATORS, 1 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, EMBEDDABLE, CAPACITIVE, 20MM RANGE, COMBIPROX, 40MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 2 LEDS, M20 X 1.5 CABLE ENTRY, (25160). FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, MAGNETIC, PREWIRED 9 FT, NPN, 6-24VDC, REPLACES 949-000-032. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PART NUMBER: 1079343, VOLTAGE IN: 85VAC-250VAC, 50/60HZ, VOLTAGE OUT: 20 VDC, MAX LOAD, CLASS 2, OUT<200MA, 60C, PNP, CABLE WITH RECEPTACLE, M12 MALE, 4 PIN, 0.2M, IP65, MATING CONNECTOR... | |
| SENSOR, PHOTO, DIFFUSE REFLECTIVE, LIGHT ON, PNP OUTPUT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTO, POLARIZED RETROREFLECTIVE, LIGHT AND DARK ON, NPN AND PNP OUTPUT, 12-24 VDC, 3 METER SENSING DISTANCE. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, QUICK DISCONNECT,5-120 VDC/VAC, 0.03 AMP MAX, 4 WATT MAX, 2.0 VOLTAGE, 2 WIRE LEADS, REED (LED). FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR-M18-S8.0-NF-1 030VDC, 250MA-NPN-NO/NC-2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNAL AMPLIFIER, CABLE WITH CONNECTOR, FOR CAPACITIVE SENSOR HEADS, 15-30 VDC, SWITCHING FREQUENCY: 100 HZ, (BAE00LA). FREE 2 YEAR RADWELL WARRANTY | |
| STM SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AE6/AP-3A, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL , STAINLESS STEEL, SHIELDED , 8MM THREADED, 2MM RANGE, PNP, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ALTECH CORP 9981-2000, PROXIMITY SENSOR ,EXTENDED RANGE, CYLINDRICAL, SHIELDED, 8MM THREADED BODY, 2MM RANGE, PNP, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ALTECH/PULSOTRONIC 9961-0265, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, SHIELDED, 8MM THREADED, 2MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AE1-AN-1A, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, SHIELDED, 8MM THREADED BODY, 1MM RANGE, NPN OUTPUT, N/O OUTPUT, 2M CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AE1-AN-1H, PROXIMITY SENSOR, INDUCTIVE, M8, SHIELDED, 1MM RANGE, NPN, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AE1-AN-4F, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL UNSHIELDED, 8MM THREADED, 4MM RANGE, NPN, N/O OUTPUT, 3-PIN, M8 QD . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AE1-AP-1F, PROXIMITY SENSOR, CYLINDRICAL, SHIELDED, 8MM THREADED BODY, 2MM RANGE, PNP OUTPUT, N/O OUTPUT, 3-PIN, M8 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AE1-AP-2F, PROXIMITY SENSOR, M8, INDUCTIVE, UNSHIELDED 4MM SENSING RANGE, PNP, N/O, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AE1-AP-3F, PROXIMITY SENSOR, EXT RANGE, CYLINDRICAL, SHIELDED, 8MM THREADED BODY, 2MM RANGE, PNP OUTPUT, N/O OUTPUT, 3-PIN, M8 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AE1-AP-4F, PROXIMITY SENSOR, M8, INDUCTIVE, UNSHIELDED, 4MM SENSING RANGE, NPN, N/O, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AE6-AP-3F, PROXIMITY SENSOR, EXTENDED RANGE INDUCTIVE, CYLINDRICAL SHIELDED, M8, 2MM SENSING RANGE, PNP, N/O, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AE6-AP-4F, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, UNSHIELDED, 8MM THREADED BODY, 4MM RANGE, PNP, N/O, 3-PIN, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AK1-A0-1A, PROXIMITY SENSOR, INDUCTIVE, M18, SHIELDED, 5MM RANGE,DC 2-WIRE, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AK1-A0-1H, PROXIMITY SENSOR, INDUCTIVE, M18, SHIELDED, 5MM RANGE,DC 2-WIRE, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AK1-AN-1A, PROXIMITY SENSOR, INDUCTIVE, M18, SHIELDED, 5MM RANGE, NPN, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AK1-AN-1H, PROXIMITY SENSOR, INDUCTIVE, M18, SHIELDED, 5MM RANGE, NPN, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AK1-AN-2A, PROXIMITY SENSOR, INDUCTIVE, M18, UNSHIELDED, 8MM RANGE, NPN, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AK1-AP-1A, PROXIMITY SENSOR, INDUCTIVE, M18, SHIELDED, 5MM RANGE, PNP, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AK1-AP-1H, PROXIMITY SENSOR, INDUCTIVE, M18, SHIELDED, 5MM RANGE, PNP, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AK1-AP-2H, PROXIMITY SENSOR, INDUCTIVE, M18, UNSHIELDED, 8MM RANGE, PNP, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AK1-AP-3H, PROXIMITY SENSOR, INDUCTIVE, M18, SHIELDED, 8MM RANGE, PNP, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AK1-AP-4A, PROXIMITY SENSOR, INDUCTIVE, M18, UNSHIELDED, 16MM RANGE, PNP, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AK1-AP-4H, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, UNSHIELDED, 18MM THREADED BODY, 16MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AM1-A0-2A, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED, 4MM RANGE, DC 2-WIRE, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AM1-A0-2H, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED, 4MM RANGE, DC 2-WIRE, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AM1-A0-4H, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 8MM RANGE, DC 2 WIRE OUTPUT, N/O OUTPUT, M12 QUICK DISCONNECT (WIRED ON PINS... | |
| SUBSTITUTE FOR AUTOMATION DIRECT AM1-AN-2A, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED, 4MM RANGE, NPN, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AM1-AN-4H, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED, 8MM RANGE, NPN, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AM1-AP-2H, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED, 4MM RANGE, PNP, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AM1-AP-3H, PROXIMITY SENSOR, INDUCTIVE, M12, SHIELDED, 4MM RANGE, PNP, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AM1-AP-4H, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, UNSHIELDED, 12MM THREADED BODY, 8MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AM1-AP-5H, PROXIMITY SENSOR, LONG RANGE, CYLINDRICAL, QUASI-EMBEDDABLE, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 6MM RANGE, PNP, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR AUTOMATION DIRECT AM6-AP-4H, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, UNSHIELDED, 12MM THREADED BODY, 8MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AT1-AN-4A, PROXIMITY SENSOR, INDUCTIVE, M30, UNSHIELDED, 25MM RANGE, NPN, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AT1-AP-1H, PROXIMITY SENSOR, INDUCTIVE, M30, SHIELDED, 10MM RANGE, PNP, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AT1-AP-2H, PROXIMITY SENSOR, INDUCTIVE, M30, UNSHIELDED, 15MM RANGE, PNP, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AT1-AP-3H, PROXIMITY SENSOR, INDUCTIVE, M30, SHIELDED, 15MM RANGE, PNP, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT AT1-AP-4H, PROXIMITY SENSOR, INDUCTIVE, M30, UNSHIELDED, 25MM RANGE, PNP, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT PART AK1-AN-2H, PROXIMITY SENSOR, INDUCTIVE, M18, UNSHIELDED, 8MM RANGE, NPN, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT PART AM1-AN-3H, PROXIMITY SENSOR, INDUCTIVE, M12, SHIELDED, 4MM RANGE, NPN, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BAW002C, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY ANALOG OUTPUT, 0-10V OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BCS M18B4G2-PSC80C-S04G, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 8MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL... | |
| SUBSTITUTE FOR BALLUFF BCS M18KM3-UOT80G-BV02, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 18MM THREADED BODY, 15MM RANGE, AC/DC OUTPUT, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BCS M30BBI-PSC15D-EP02, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BCS M30BBI1-NSC15D-EP02, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BCS M30BBI1-POC15D-EP02, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BCS M30BBM3-PPC20C-EP02, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BCS R08RR01-PSM80C-EP00, 2-GS49, PROXMITY SENSOR, RECTANGULAR, 8MM RANGE, PNP, NORMALLY OPEN, 0.3M PIGTAL W/ M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BCS-030-WS-5-L-03, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL , PLASTIC, UNSHIELDED, 30MM THREADED BODY, 20MM RANGE, AC OUTPUT, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BCS004K, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BCS0055, PROXMITY SENSOR, RECTANGULAR, 8MM RANGE, PNP, NORMALLY OPEN, 0.3M PIGTAL W/ M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BCS00NM, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BCS00NN, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BCS00NP, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES 515-123-S4-C (BES02E1), PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, M18, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, PNP OUTPUT, COMPLEMENTARY NO/NC, 4-PIN M12 QD. FREE 2 YEAR... | |
| SUBSTITUTE FOR BALLUFF BES 515-326-S4-C (BES02EU), PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR BALLUFF BES 515-327-S4-C, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 30MM THREADED BODY, 10MM RANGE, PNP OUTPUT, N/O, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES 515-327-SA20-S4-T, PROXIMITY SENSOR, 1-PC STAINLESS STEEL BODY & FACE - M30 INDUCTIVE, CYLINDRICAL, SHIELDED, THREADED, 10MM RANGE, 3-WIRE PNP, N/O, 4-PIN M12 QD. FREE 2 YEAR... | |
| SUBSTITUTE FOR BALLUFF BES 515-360-S4-C (BES02FL), PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED, 8MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES 516-105-G-S4-H, PROXIMITY SENSOR, M18, INDUCTIVE, EXTENDED RANGE, 8MM SENSING RANGE, SHIELDED, PNP, NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES 516-207-BO-E-05, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 5M PRE-WIRED CABLE. FREE 2 YEAR... | |
| SUBSTITUTE FOR BALLUFF BES 516-207-G-S21-E (BES027T), PROXIMITY SENSOR, M12 INDUCTIVE, AC/DC, SHIELDED, 4MM RANGE, N/O, M12 AC MICRO 3-PIN (DUAL-KEYWAY). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES 516-207-S21-E (BES027U), PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 3-PIN, 1/2-20 QUICK-CONNECT. FREE 2 YEAR RADWELL... | |
| SUBSTITUTE FOR BALLUFF BES 516-208-S21-E, PROXIMITY SENSOR, M12, INDUCTIVE, SHIELDED 2MM SENSING RANGE, AC/DC, N/C, M12 AC MICRO QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES 516-209-BO-E-03, PROXIMITY SENSOR, M12 INDUCTIVE, AC/DC, SHIELDED, EXTENDED 4MM SENSING RANGE, N/O, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES 516-212-E5-E-S21 (BES028Z), PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, AC/DC OUTPUT, N/C OUTPUT, 3-PIN, 1/2-20 QUICK-CONNECT. FREE 2 YEAR RADWELL... | |
| SUBSTITUTE FOR BALLUFF BES 516-3005-G-E4-C-PU-0 5, PROXIMITY SENSOR, M5 MINIATURE, INDUCTIVE, SHIELDED, 1.5MM SENSING RANGE, N/O, PNP, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES 516-3005-G-E5-C-S49 (BES00HF), PROXIMITY SENSOR, CYLINDRICAL, STAINLESS STEEL, SHIELDED, 5MM THREADED BODY, 5MM SENSING RANGE, PNP, NORMALLY OPEN, 3-PIN M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES 516-3005-SA3-E5-C-S4 9, PROXIMITY SENSOR, M5 MINIATURE SMOOTHBODY, INDUCTIVE, SHIELDED 1MM RANGE, PNP, NORMALLY OPEN, M8 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES 516-3007-E2-X-05, PROXIMITY SENSOR, INDUCTIVE, M4 SMOOTHBODY, SHIELDED, 1MM SENSING RANGE, N/O, PNP, 5M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES 516-3007-E4-C-S49-00 ,2, PROXIMITY SENSOR, M5, SHIELDED, 1MM SENSING RANGE, STAINLESS STEEL, N/O, PNP, 0.2M PIGTAIL TO M8 CONNECTOR . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES M05ED-PSD08B-BP00,3- GS49-R03, PROXIMITY SENSOR, INDUCTIVE, M5, SHIELDED, 1MM SENSING RANGE, REGULAR BODY, 0.3M PIGTAIL TO M8 CONNECTOR, N/O, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES M08MH1-PSC15B-S04G, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL SHIELDED CONSTRUCTION, 8 MM THREADED BODY, 2 MM RANGE, PNP OUTPUT, M12 QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES M08MI-PSC40B-S49G (BES01ZW)\, PROXIMITY SENSOR, M8, INDUCTIVE, QUASI-SHIELDED, 4MM SENSING RANGE, PNP, N/O, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES M12MG-PSC80F-S04G (BES004N), PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, UNSHIELDED, 12MM THREADED, 8MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES-516-207-BO-E, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, AC/DC OUTPUT, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES003P, PROXIMITY SENSOR, EXTENDED RANGE, INDUCTIVE, CYLINDRICAL, SHIELDED, M8 THREADED, 2MM SENSING RANGE, PNP, N/O, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES0060, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, PNP OUTPUT, N/O OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES0068, PROXIMITY SENSOR, CYLINDRICAL SHIELDED, 12MM THREADED BODY, 4MM RANGE, PNP, NORMALLY OPEN OUTPUT, 3-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES008L, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, SHIELDED, 18MM THREADED BODY, 8MM RANGE, PNP, N/O OUTPUT, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES00FC, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL SHIELDED, 8MM THREADED, 2MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES00H2, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, STAINLESS STEEL, SHIELDED, 5MM THREADED, 1MM RANGE, PNP, N/O OUTPUT, 3-PIN, M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES00HF, PROXIMITY SENSOR, CYLINDRICAL, STAINLESS STEEL, SHIELDED, 5MM THREADED BODY, 5MM SENSING RANGE, PNP, NORMALLY OPEN, 3-PIN M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES00L2, PROXIMITY SENSOR, INDUCTIVE, M5, SHIELDED, 1.5MM SENSING RANGE, PNP, N/C, 2M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES00L3, PROXIMITY SENSOR, INDUCTIVE, M5, SHIELDED, 1.5MM SENSING RANGE, PNP, N/C, 5M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES00P7, PROXIMITY SENSOR, EXTENDED RANGE, INDUCTIVE, CYLINDRICAL, SHIELDED, M8, 2MM SENSING RANGE, PNP, NORMALLY OPEN, M8 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES01CH, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP OUTPUT, N/O OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES01CW, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED, 5MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES028Z, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, AC/DC OUTPUT, N/O OUTPUT, 3-PIN, 1/2-20 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BES02WC, PROXIMITY SENSOR, M12, TRIPLE RANGE, 1-PIECE STAINLESS STEEL BODY & FACE, EQUAL SENSING ON STEEL & ALUMINUM, 10MM UNSHIELDED SENSING RANGE, NPN, NORMALLY OPEN, M12 QD. | |
| SUBSTITUTE FOR BALLUFF BES02WH, PROXIMITY SENSOR, M12, TRIPLE RANGE, 1-PIECE STAINLESS STEEL BODY & FACE, EQUAL SENSING ON STEEL & ALUMINUM, 6MM SHIELDED SENSING RANGE, PNP, NORMALLY OPEN, M12 QD. | |
| SUBSTITUTE FOR BALLUFF BES02Y1, PROXIMITY SENSOR, M18, TRIPLE RANGE, 1-PIECE STAINLESS STEEL BODY & FACE, EQUAL SENSING ON STEEL & ALUMINUM, 20MM UNSHIELDED SENSING RANGE, PNP, NORMALLY OPEN, M12 QD. | |
| SUBSTITUTE FOR BALLUFF BES02YA, PROXIMITY SENSOR, M30, TRIPLE RANGE, 1-PIECE STAINLESS STEEL BODY & FACE, EQUAL SENSING ON STEEL & ALUMINUM, 40MM UNSHIELDED SENSING RANGE, NPN, NORMALLY OPEN, M12 QD. | |
| SUBSTITUTE FOR BALLUFF BES02YC, PROXIMITY SENSOR, M30, TRIPLE RANGE, 1-PIECE STAINLESS STEEL BODY & FACE, EQUAL SENSING ON STEEL & ALUMINUM, 40MM UNSHIELDED SENSING RANGE, PNP, NORMALLY OPEN, M12 QD. | |
| SUBSTITUTE FOR BALLUFF BES02YF, PROXIMITY SENSOR, M30, TRIPLE RANGE, 1-PIECE STAINLESS STEEL BODY & FACE, EQUAL SENSING ON STEEL & ALUMINUM, 20MM UNSHIELDED SENSING RANGE, PNP, NORMALLY OPEN, M12 QD. | |
| SUBSTITUTE FOR BALLUFF BES036M, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 18MM THREADED, 5MM RANGE, PNP, N/ON OUTPUT, PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BOS 11K-PA-PR10-00,15-S4 (B0S012W), PHOTOELECTRIC SENSOR, MINIATURE, RECTANGULAR, RETROREFLECTIVE, 3000MM RANGE, PNP, LIGHT ON/DARK ON COMPLIMENTARY, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BD4-S3S1-M12S, PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, SHIELDED, 12MM THREADED BODY, 4MM RANGE, PNP OUTPUT, NORMALLY OPEN, 4 PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BES0059, PROXIMITY SENSOR, M12, EXTENDED RANGE, SHIELDED, 5MM SENSING RANGE, N/O, NPN, 4-PIN MICRO QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BES00H4, PROXIMITY SENSOR, M5 MINIATURE, INDUCTIVE, SHIELDED, 1.5MM SENSING RANGE, N/O, PNP, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOIN ALX-1204-E1 , PROXIMITY SENSOR, INDUCTIVE, M12, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 4MM RANGE, NPN OUTPUT, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PEPPERL & FUCHS ANT 2-8 2084/85 V1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY ANALOG OUTPUT, ONLY (P&F VERSION IS ANALOG INPUT & | |
| SUBSTITUTE FOR SELET B60122POC5, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, PNP OUTPUT, N/O, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TURCK ELEKTRONIK BC10-P30R6X, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TURCK ELEKTRONIK BC10-S30AP6X, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TURCK ELEKTRONIK BC10-S30VP4X, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TAKEX Sensors & Switches AS-U30D-LT | |
| TURCK Sensors & Switches BC20-CP40-FZ3X2/S10 | |
| TURCK Sensors & Switches BC20-K40SR-VP4X2 | |
| TURCK Sensors & Switches BC20-Q20-AP4X2-H1141 | |
| TURCK Sensors & Switches BC5-Q08-AP6X2-V1131 | |
| TURCK Sensors & Switches BC5-S18-AP4X-0.2-RS4 T | |
| TURCK Sensors & Switches BC5-S18-Y1X | |
| ULTIMA X GAS SENSOR, HYDROGEN SULFIDE, 0-100 PPM. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |