TURCK Inc. Proximity Switch BC10-P30SR-VP4X2

Description
CAPACITIVE SENSOR, 10 MM RANGE, 10-65 VDC, PNP M30 X1.5 CONNECTION, TERMINAL CHAMBER, PLASTIC, ABS HOUSING MATERIAL, -25 TO +70 DEGREES C, IP67, (25050). FREE 2 YEAR RADWELL WARRANTY
Description
CAPACITIVE SENSOR, 10 MM RANGE, 10-65 VDC, PNP M30 X1.5 CONNECTION, TERMINAL CHAMBER, PLASTIC, ABS HOUSING MATERIAL, -25 TO +70 DEGREES C, IP67, (25050). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 268478 - Radwell International
Willingboro, NJ, United States
Proximity Switch
268478
Proximity Switch 268478
CAPACITIVE SENSOR, 10 MM RANGE, 10-65 VDC, PNP M30 X1.5 CONNECTION, TERMINAL CHAMBER, PLASTIC, ABS HOUSING MATERIAL, -25 TO +70 DEGREES C, IP67, (25050). FREE 2 YEAR RADWELL WARRANTY

CAPACITIVE SENSOR, 10 MM RANGE, 10-65 VDC, PNP M30 X1.5 CONNECTION, TERMINAL CHAMBER, PLASTIC, ABS HOUSING MATERIAL, -25 TO +70 DEGREES C, IP67, (25050). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 268478
Product Name Proximity Switch
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3882 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX398 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers