Pulsotronic GmbH & Co KG Proximity Switch 9962-1500

Description
PROXIMITY SENSOR, INDUCTIVE, 10/30 VDC, 400 MA, NPN-NO, 3-WIRE, 2KHZ, SHIELDED, CYLINDER, THREADED - M12, NICKEL-PLATED BRASS . FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, INDUCTIVE, 10/30 VDC, 400 MA, NPN-NO, 3-WIRE, 2KHZ, SHIELDED, CYLINDER, THREADED - M12, NICKEL-PLATED BRASS . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 126355597 - Radwell International
Willingboro, NJ, United States
Proximity Switch
126355597
Proximity Switch 126355597
PROXIMITY SENSOR, INDUCTIVE, 10/30 VDC, 400 MA, NPN-NO, 3-WIRE, 2KHZ, SHIELDED, CYLINDER, THREADED - M12, NICKEL-PLATED BRASS . FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, 10/30 VDC, 400 MA, NPN-NO, 3-WIRE, 2KHZ, SHIELDED, CYLINDER, THREADED - M12, NICKEL-PLATED BRASS . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 126355597
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3088/EE-SX4088 Photomicrosensor (Transmissive) - EE-SX4088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers