TURCK Inc. Proximity Switch BC10-P30SR-VN4X2

Description
(25051), PROXIMITY SWITCH, CAPACITIVE SENSOR, 15 MM SWITCHING DISTANCE, M30X 1.5 THREADED BARREL, 10-65 VDC, FINE ADJUSTMENT, COMPLEMENTARY CONTACT / NPN, 0.1 KHZ SWITCHING, 4 WIRE, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
(25051), PROXIMITY SWITCH, CAPACITIVE SENSOR, 15 MM SWITCHING DISTANCE, M30X 1.5 THREADED BARREL, 10-65 VDC, FINE ADJUSTMENT, COMPLEMENTARY CONTACT / NPN, 0.1 KHZ SWITCHING, 4 WIRE, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 25019034 - Radwell International
Willingboro, NJ, United States
Proximity Switch
25019034
Proximity Switch 25019034
(25051), PROXIMITY SWITCH, CAPACITIVE SENSOR, 15 MM SWITCHING DISTANCE, M30X 1.5 THREADED BARREL, 10-65 VDC, FINE ADJUSTMENT, COMPLEMENTARY CONTACT / NPN, 0.1 KHZ SWITCHING, 4 WIRE, IP67. FREE 2 YEAR RADWELL WARRANTY

(25051), PROXIMITY SWITCH, CAPACITIVE SENSOR, 15 MM SWITCHING DISTANCE, M30X 1.5 THREADED BARREL, 10-65 VDC, FINE ADJUSTMENT, COMPLEMENTARY CONTACT / NPN, 0.1 KHZ SWITCHING, 4 WIRE, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 25019034
Product Name Proximity Switch
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1251-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - IN15 and N15 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Proximity sensor - SME-8-ZS-KL-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
3 suppliers