Automationdirect.com Proximity Sensing System APS4-12S-E1-D

Description
INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 12 X 27 X 7 MM BODY, POLYCARBONATE HOUSING, TOP SENSING, NPN, N.C. OUTPUT, 4 MM SENSING DISTANCE, NON-FLUSH, 200 HZ SWITCHING FREQUENCY, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 12 X 27 X 7 MM BODY, POLYCARBONATE HOUSING, TOP SENSING, NPN, N.C. OUTPUT, 4 MM SENSING DISTANCE, NON-FLUSH, 200 HZ SWITCHING FREQUENCY, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensing System - 64968298 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
64968298
Proximity Sensing System 64968298
INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 12 X 27 X 7 MM BODY, POLYCARBONATE HOUSING, TOP SENSING, NPN, N.C. OUTPUT, 4 MM SENSING DISTANCE, NON-FLUSH, 200 HZ SWITCHING FREQUENCY, IP67. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 12 X 27 X 7 MM BODY, POLYCARBONATE HOUSING, TOP SENSING, NPN, N.C. OUTPUT, 4 MM SENSING DISTANCE, NON-FLUSH, 200 HZ SWITCHING FREQUENCY, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 64968298
Product Name Proximity Sensing System
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092451 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Photoelectric Proximity Sensors - 5000002373-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details