Automationdirect.com Proximity Switch AEI-AP-1A

Description
MICRO DETECTORS, INDUCTIVE PROXIMITY SWITCHES, OPERATING VOLTAGE: 10-30 VDC, SWITCHING FREQUENCY: 1 KHZ, CONNECTION: 3-PIN M8 QUICK-DISCONNECT PROXIMITY SWITCH INDUCTIVE 8MM PNP 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
MICRO DETECTORS, INDUCTIVE PROXIMITY SWITCHES, OPERATING VOLTAGE: 10-30 VDC, SWITCHING FREQUENCY: 1 KHZ, CONNECTION: 3-PIN M8 QUICK-DISCONNECT PROXIMITY SWITCH INDUCTIVE 8MM PNP 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 47394767 - Radwell International
Willingboro, NJ, United States
Proximity Switch
47394767
Proximity Switch 47394767
MICRO DETECTORS, INDUCTIVE PROXIMITY SWITCHES, OPERATING VOLTAGE: 10-30 VDC, SWITCHING FREQUENCY: 1 KHZ, CONNECTION: 3-PIN M8 QUICK-DISCONNECT PROXIMITY SWITCH INDUCTIVE 8MM PNP 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

MICRO DETECTORS, INDUCTIVE PROXIMITY SWITCHES, OPERATING VOLTAGE: 10-30 VDC, SWITCHING FREQUENCY: 1 KHZ, CONNECTION: 3-PIN M8 QUICK-DISCONNECT PROXIMITY SWITCH INDUCTIVE 8MM PNP 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 47394767
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093481 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Inductive Proximity Sensors - 5000000775-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details