Allegro MicroSystems Inc. Photoelectric ACS713ELCTR-20A-T

Description
LINEAR CURRENT SENSOR, 10MA, SOIC-8, FULL REEL; QUIESCENT CURRENT:-; BANDWIDTH:80KHZ; SENSOR CASE STYLE:SOIC; NO. OF PINS:8PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5V; OPERATING TEMPERATURE MIN:-40¦C; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR CURRENT SENSOR, 10MA, SOIC-8, FULL REEL; QUIESCENT CURRENT:-; BANDWIDTH:80KHZ; SENSOR CASE STYLE:SOIC; NO. OF PINS:8PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5V; OPERATING TEMPERATURE MIN:-40¦C; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 16142542 - Radwell International
Willingboro, NJ, United States
Photoelectric
16142542
Photoelectric 16142542
LINEAR CURRENT SENSOR, 10MA, SOIC-8, FULL REEL; QUIESCENT CURRENT:-; BANDWIDTH:80KHZ; SENSOR CASE STYLE:SOIC; NO. OF PINS:8PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5V; OPERATING TEMPERATURE MIN:-40¦C; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LINEAR CURRENT SENSOR, 10MA, SOIC-8, FULL REEL; QUIESCENT CURRENT:-; BANDWIDTH:80KHZ; SENSOR CASE STYLE:SOIC; NO. OF PINS:8PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5V; OPERATING TEMPERATURE MIN:-40¦C; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 16142542
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Hall-Effect Switch - A1121LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Extra Pressure Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0315 to 0.0984 inch (0.8000 to 2.5 mm)
View Details