M.D. Micro Detectors S.p.A. Proximity Switch AE1/AN-1F

Description
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 50MM BODY, NICKEL-PLATED BRASS HOUSING, NPN, N.O. OUTPUT, 1.5MM SENSING DISTANCE, FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, 3-PIN M8 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY
Description
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 50MM BODY, NICKEL-PLATED BRASS HOUSING, NPN, N.O. OUTPUT, 1.5MM SENSING DISTANCE, FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, 3-PIN M8 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 130028671 - Radwell International
Willingboro, NJ, United States
Proximity Switch
130028671
Proximity Switch 130028671
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 50MM BODY, NICKEL-PLATED BRASS HOUSING, NPN, N.O. OUTPUT, 1.5MM SENSING DISTANCE, FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, 3-PIN M8 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 50MM BODY, NICKEL-PLATED BRASS HOUSING, NPN, N.O. OUTPUT, 1.5MM SENSING DISTANCE, FLUSH, 3 KHZ SWITCHING FREQUENCY, IP67, 3-PIN M8 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
MD MICRO DETECTORS Sensors & Switches AE1/AN-1F

MD MICRO DETECTORS Sensors & Switches AE1/AN-1F

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 130028671
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic DC Photoelectric Sensor - S4340 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1330 Photomicrosensor (Transmissive) - EE-SX1330 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
4 suppliers